- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
- Number of Conductors
- Published
- Radiation Hardening
- Color
- Wire/Cable Diameter
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Jacket (Insulation) Material | Core Material | Material Type | Cladding Material | Approvals | Base Product Number | Cable Types | Colour outer sheath | Fibre type | Flame retardant | Flow Range | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Outer diameter approx. | Package | Product Status | RoHS | With strain relief | Operating Temperature | Series | Part Status | Type | Applications | Style | Output | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accessory Type | Jacket Color | Jacket (Insulation) Diameter | Port Style | Adhesive | Port Size | Sensor Type | Maximum Pressure | Tensile Strength | Background Color | Bend Radius | Core Diameter | Thermal Resistance @ Natural | Cladding Diameter | Power Dissipation @ Temperature Rise | Attenuation - Typ | Features | Shrink Ratio | Label Width | Diameter | Length | Width | Label Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLDRZ06Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | FLDRZ06 | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FACC906-40/N Panduit | In Stock | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1-1 gpm | - | - | - | Dwyer Instruments | RMC-141 | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | Local Display | - | - | - | - | - | - | NPT Female | - | 1/2 | Liquid | 100 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLWN508 Panduit | In Stock | - | - | - | - | - | - | - | - | Polyolefin | - | ASTM, UL | - | 22 AWG to 16 AWG (0.046 in to 0.11 in) | - | - | - | - | - | - | - | Brady | 118311 | - | Panduit Corp | - | - | Bulk | Obsolete | No | - | - | * | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Yellow | - | - | - | - | - | - | - | 3 to 1 | 0.5 | - | - | - | 0.235 | - | ||
![]() FANCZ1A-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27560124 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Black | Multi mode 62.5/125 | According to IEC/EN 60332-1-2 | - | No | Yes | No | - | - | Other | - | 189 | 12.6 | - | - | - | Yes | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() FANC536-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FACCZ16-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSWN960 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAKCX04-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FANCZ36-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 596641525 | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Coils | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAGC606-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | Tape & Box (TB) | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOGLZ12Y/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAGCZ12-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Active | - | - | -40°C ~ 70°C | Opti-Core™ | - | Multimode | - | Standard | - | - | - | - | - | Black | 0.335 (8.51mm) | - | - | - | - | - | 102kg | - | 85mm | 50µm | - | 125µm | - | - | - | - | - | - | - | - | - | - | ||
![]() FSTNA2A/RCLT Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1918656-2 TE Connectivity | 587 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27400108 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Grey | Multi mode 62.5/125 | According to IEC/EN 60332-1-2 | - | No | Yes | No | - | - | Other | - | 109.5 | 7.3 | - | - | - | Yes | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.984 (25.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() FLCRZ12Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Active | - | - | -40°C ~ 70°C | Opti-Core™ | - | Multimode | - | Multiple Fibers | - | - | - | - | - | Black | 0.335 (8.51mm) | - | - | - | - | - | 41kg | - | 85mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLCL908Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLWNZ08 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLWNX08 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |