- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
- Number of Conductors
- Published
- Radiation Hardening
- Color
- Wire/Cable Diameter
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Jacket (Insulation) Material | Core Material | Package Quantity | Cladding Material | Base Product Number | Colour outer sheath | Connector End B | Data Transmission Rate | Fibre type | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Number of Fibers | Outer diameter approx. | Package | Product Status | Qualification | Tradename | With strain relief | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Type | Resistance | Power Rating | Style | Resistor Type | Cable Length | Jacket Color | Jacket (Insulation) Diameter | Size | Specifications | Resistance Tolerance | Tensile Strength | Fiber Type | Bend Radius | Core Diameter | Cladding Diameter | Attenuation - Typ | Features | Refractive Index - Core | Product Length | Product Width | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLDRZ06Y/RD Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAIC602-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSPPX04Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FACCZ12-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Active | - | - | - | -40°C ~ 70°C | - | Opti-Core™ | - | - | Multimode | - | - | Multiple Fibers | - | - | Black | 0.394 (10.00mm) | - | - | - | 102kg | - | 90mm | 50µm | 125µm | - | - | - | - | - | - | - | ||
![]() FAKC612-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26310108 Lapp | In Stock | - | - | - | - | - | - | - | Black | - | - | Multi mode 62.5/125 | No | No | No | No | Polyurethane (PUR) | - | 181.5 | - | 11.6 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCGHCP4002-100M L-com | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | Bulk | - | Active | - | POF | - | - | Standard | - | - | Black | 0.087" (2.21mm) | - | - | - | 14.3kg | - | 25mm | 980μm | 1000μm | - | - | 1.49 | - | - | 328.1'' (100.0m) | - | ||
![]() FSTN972/RCLT Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSDR61AY Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | * | - | 50.0000 ppm/°C | - | 28 kOhm | 0.25 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 8.89 | - | - | - | ||
![]() MIKROE-3728 MikroElektronika | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FANC61A-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | MIL-PRF-39009 | - | - | - | - | * | - | 20 ppm/°C | - | 47.5 Ohm | 30 W | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 70.64 | 28.96 mm | - | - | ||
![]() CFLG.12LB.50/125 igus | In Stock | - | - | Thermoplastic Elastomer (TPE) | - | - | - | CFLG | - | - | - | - | - | - | - | - | - | Igus | - | - | - | Bulk | Active | - | - | - | - | - | chainflex® | - | - | Multimode | - | - | Standard | - | - | Black | 0.551 (14.00mm) | - | - | - | - | - | 70mm | 50µm | 125µm | - | - | - | - | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | MTP | 16.1 GB/s | - | - | - | - | - | - | - | - | 24 Fiber | - | - | - | - | Firefly | - | - | Bulk | ECUO | - | - | - | - | - | - | - | 0.5 m | Black | - | - | - | - | - | Loose Tube With Boot | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | MTP | 10 GB/s | - | - | - | - | - | - | - | - | 12 Fiber | - | - | - | - | Firefly | - | - | Tray | ETUO | - | - | - | - | - | - | - | 0.5 m | Black | - | - | - | - | - | Black Lose Tube with Boot | - | - | - | - | - | - | - | - | - | - | ||
![]() 81000-4 DIAMOND | In Stock | - | - | - | - | 1 Pail/Case | - | - | - | - | - | - | - | - | - | - | - | Diamond Brite Paint | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Latex Enamel | - | - | - | - | - | - | - | 32 oz | White | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPQN508B Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPUN904 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | MTP | 16.1 GB/s | - | - | - | - | - | - | - | - | 12 Fiber | - | - | - | - | Firefly | - | - | Bulk | ECUO | - | - | - | - | - | - | - | 0.5 m | Black | - | - | - | - | - | Loose Tube With Boot | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | MTP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Firefly | - | - | - | PCUO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black Lose Tube | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | MTP | 10 GB/s | - | - | - | - | - | - | - | - | 12 Fiber | - | - | - | - | Firefly | - | - | - | ETUO | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Black Lose Tube with Boot | - | - | - | - | - | - | - | - | - | - |