- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
- Number of Conductors
- Published
- Radiation Hardening
- Color
- Wire/Cable Diameter
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Jacket (Insulation) Material | Core Material | Cladding Material | Base Product Number | Colour outer sheath | Fibre type | Flame retardant | Halogen free according to IEC 60754-2 | Lead Free Status / RoHS Status | Lifetime @ Temp. | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Outer diameter approx. | Package | Product Status | Voltage Rated | With strain relief | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Orientation | Style | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Operating Mode | Frequency Tolerance | Manufacturer Size Code | Jacket Color | Jacket (Insulation) Diameter | Tensile Strength | Bend Radius | Core Diameter | Thermal Resistance @ Natural | Cladding Diameter | Power Dissipation @ Temperature Rise | Attenuation - Typ | Features | Flammability | Diameter | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLWNZ04 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLWNZ06 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLWNX04 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLKRZ48 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOWNX60 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27560904 Lapp | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Black | - | According to IEC/EN 60332-1-2 | No | - | - | Yes | No | Other | - | 144 | 9.6 | - | - | - | Yes | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 26610106 Lapp | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Black | Multi mode 62.5/125 | No | No | - | - | No | No | Polyurethane (PUR) | - | 88.5 | 5.6 | - | - | - | Yes | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() 27400208 Lapp | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Grey | Multi mode 50/125 | According to IEC/EN 60332-1-2 | No | - | - | Yes | No | Other | - | 109.5 | 7.3 | - | - | - | Yes | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 11.12°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() FOCRZ08Y Panduit | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | 20V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±20% | Active | -- | - | - | Hermetically Sealed | - | - | - | - | 33µF | - | - | - | - | 130 mOhm | S (0.001%) | -- | - | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | Military | - | - | -- | - | - | - | ||
![]() FAKC624-24 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | -65°C ~ 350°C | Bulk | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | - | 2 | ±30ppm/°C | - | 750 Ohms | Wirewound | - | 6.5W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | - | -- | - | - | - | ||
![]() FANC672-14 Panduit | In Stock | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | Active | - | - | -10°C ~ 70°C | - | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 24 MHz | ±30ppm | 30 Ohms | - | - | - | - | - | 18pF | Fundamental | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | ||
![]() PIU66U Banner Engineering | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIU4100UMJ1.3 Banner Engineering | 2742 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLCRZ06Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Active | - | - | -40°C ~ 70°C | - | Opti-Core® | - | - | - | - | - | - | Multimode | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Black | 0.335 (8.51mm) | 40.8kg | 85mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FQDLX04 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FQCLZ24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLIRX04Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLDRZ48Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | FLDRZ48 | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FODPZ04Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | ||
![]() FSLR902 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |