- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
- Number of Conductors
- Published
- Radiation Hardening
- Color
- Wire/Cable Diameter
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Jacket (Insulation) Material | Core Material | Cladding Material | Base Product Number | Colour outer sheath | Degree of protection (IP) | Dimensions | Fibre type | Flame retardant | For Use With | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Nominal voltage | Outer diameter approx. | Package | Product Status | Protection class | Range | RoHS | Specification material outer sheath | Standards Met | With strain relief | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Supply Voltage | Depth | Style | Current Rating | Failure Rate | Wire/Cable Type | Accessory Type | Jacket Color | Jacket (Insulation) Diameter | Size | Thread Size | Wire/Cable Diameter | Operating Temperature Range | Shielded | Power Consumption | Tensile Strength | Outside Diameter | Wire/Cable Color | Housing | Finish | Bend Radius | Overall Length | Core Diameter | Cladding Diameter | Contact Configuration | Attenuation - Typ | Features | Connectors Color | Product Family | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAKC924-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -20°C ~ 60°C | Opti-Core™ | - | - | - | - | Singlemode | - | - | - | - | - | - | - | - | Multiple Fibers | - | - | - | - | Black | 0.370 (9.40mm) | - | - | - | - | - | - | 122kg | - | - | - | - | 95mm | - | 9µm | 125µm | DPDT | - | - | - | - | - | - | - | - | - | - | ||
![]() FAKC912-40 Panduit | In Stock | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -20°C ~ 70°C | Shell-Type Case | - | - | - | - | Singlemode | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Black | 0.276 (7.01mm) | - | - | - | - | - | - | 102kg | - | - | - | - | 50mm | - | 9µm | 125µm | - | - | - | - | - | IP65 | - | - | - | - | - | ||
![]() FANC91A-14 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FiPy, LoPy, SiPy | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAMC972-40 Panduit | In Stock | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | 426.4 x 261.8mm | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Front Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 426.4mm | 261.8mm | - | ||
![]() FAMCZ96-40 Panduit | In Stock | - | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | Panduit Corp | - | -40°C | - | - | - | Bulk | Obsolete | - | - | - | - | RoHS Compliant, UL 94 V-2 | - | - | NGM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M25 | - | -40 → +100 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | ||
![]() FAMCX96-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suspended control station XACA / XACB / XACM | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | XA2B, XB2B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marked Legend | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAMCX1A-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bosch Basic | - | - | - | - | - | - | ||
![]() FAKCZ04-24 Panduit | In Stock | - | - | - | - | - | - | Alloy Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -20°C ~ 60°C | Opti-Core™ | - | - | - | - | Multimode | - | - | - | - | - | - | - | - | Multiple Fibers | - | - | - | - | Black | 0.295 (7.49mm) | 7/16 in | - | - | - | - | - | 76.5kg | - | - | - | Chrome | 75mm | 165 mm | 50µm | 125µm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAGC904-40 Panduit | In Stock | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | Panduit Corp | - | -25°C | - | - | - | Bulk | Obsolete | - | PowerLogic | - | - | - | - | - | PowerTag M250 | - | - | - | - | - | - | - | - | - | - | - | 230 V ac, 400V ac | 110mm | - | 630A | - | - | - | - | - | - | - | - | - | - | 3.7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | 91mm | - | - | 185mm | - | ||
![]() FAKCZ24-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -20°C ~ 60°C | Opti-Core™ | - | - | - | - | Multimode | - | - | - | - | - | - | - | - | Multiple Fibers | 50A | - | - | - | Black | 0.370 (9.40mm) | - | - | - | - | - | - | 122kg | - | - | - | - | 95mm | - | 50µm | 125µm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSNZ24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSDR91A Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | FSDR91 | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFBR-RUS100 AVAGO | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | Black | - | - | - | - | - | - | Buffered Fiber | - | - | - | - | - | 2.286 mm | - | - | - | - | 1 mm | Black | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 100.00488 m | - | - | ||
![]() 6XV18210AN50 Siemens | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Poly-Methyl Methacrylate (PMMA) | Fluorinated Polymer | - | Other | IP20 | - | Multi mode 980/1000 | According to IEC/EN 60332-1-2 | - | - | - | No | - | Polyvinyl chloride (PVC) | - | Siemens | 150 | - | Electronic | 220 - 240 | 7.8 | - | Active | None | - | - | Other | - | No | -30°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Violet | - | - | - | - | - | - | - | 10kg | - | - | Plastic housing | - | 150mm | - | 980µm | 1000µm | - | - | - | - | - | - | 30 | - | 103.8 | 67.8 | - | ||
![]() FSTN948/FDOT Panduit | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | RLR32 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | 2 | ±100ppm/°C | - | 127 kOhms | - | - | Metal Film | - | 1W | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() FAMCZ1A-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26300302 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Multi mode 50/125 | No | - | No | - | No | No | Polyurethane (PUR) | - | - | 121.5 | - | - | - | 7.8 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26310112 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Multi mode 62.5/125 | No | - | No | - | No | No | Polyurethane (PUR) | - | - | 228 | - | - | - | 14.7 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26640924 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | No | - | No | - | No | No | - | - | - | 145.5 | - | - | - | 9.7 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28020702 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | Multi mode 200/300 | No | - | No | - | No | No | Polyurethane (PUR) | - | - | 160 | - | - | - | 8 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |