- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
- Number of Conductors
- Published
- Radiation Hardening
- Color
- Wire/Cable Diameter
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Jacket (Insulation) Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Style | Jacket Color | Jacket (Insulation) Diameter | Tensile Strength | Bend Radius | Core Diameter | Cladding Diameter | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG0364M1Z General Cable/Carol Brand | In Stock | - | - | - | - | -40°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.380 (9.65mm) | 90.7kg | 96.52mm | 62.5μm | 125μm | - | - | ||
![]() BE0481P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Aqua | 0.630 (16.00mm) | 152.0kg | 160.02mm | 50μm | 125μm | - | - | ||
![]() BL0061ANU-ILPA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.490 (12.45mm) | 74.8kg | 124.46mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() BL0241P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.520 (13.21mm) | 122.5kg | 132.08mm | 50μm | 125μm | - | - | ||
![]() BE0121ANU-ILPA General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Multimode | Standard | Black | 0.490 (12.45mm) | 74.8kg | 124.46mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP | ||
![]() CG0481A1D.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.580 (14.73mm) | 176.9kg | 147.32mm | 62.5μm | 125μm | - | - | ||
![]() BI0601P1R General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.690 (17.53mm) | 181.4kg | 175.26mm | 50μm | 125μm | - | - | ||
![]() BI0481P1Z General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.610 (15.49mm) | 152.0kg | 154.94mm | 50μm | 125μm | - | - | ||
![]() CG0481ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.800 (20.32mm) | 136.1kg | 203.2mm | 62.5μm | 125μm | - | - | ||
![]() BI0481ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.800 (20.32mm) | 136.1kg | 203.2mm | 50μm | 125μm | - | - | ||
![]() AP0601A1D.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | Not Applicable | Singlemode | Standard | Black | 0.670 (17.02mm) | 204.1kg | 170.18mm | 9μm | 125μm | - | - | ||
![]() CG0601A1R.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.700 (17.78mm) | 204.1kg | 177.8mm | 62.5μm | 125μm | - | - | ||
![]() BI0601ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.850 (21.59mm) | 136.1kg | 215.9mm | 50μm | 125μm | - | - | ||
![]() BL0361P1D General Cable/Carol Brand | In Stock | - | - | 6 Weeks | Fluoropolymer | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.610 (15.49mm) | 152.0kg | 154.94mm | 50μm | 125μm | - | - | ||
![]() BL0361ANU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.730 (18.54mm) | 136.1kg | 185.42mm | 50μm | 125μm | - | - | ||
![]() BI0721A1D.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.730 (18.54mm) | 258.5kg | 185.42mm | 50μm | 125μm | - | - | ||
![]() BL0484M1D-DT General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -40°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.370 (9.40mm) | 81.6kg | 93.98mm | 50μm | 125μm | - | - | ||
![]() BI0721P1Z General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.740 (18.80mm) | 226.8kg | 187.96mm | 50μm | 125μm | - | - | ||
![]() BI0721A1R.BK General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Black | 0.770 (19.56mm) | 258.5kg | 195.58mm | 50μm | 125μm | - | - | ||
![]() BI0721PNU-ILPAS General Cable/Carol Brand | In Stock | - | - | 6 Weeks | - | -20°C~70°C | NEXTGEN® | Active | - | Multimode | Standard | Aqua | 0.950 (24.13mm) | 136.1kg | 241.3mm | 50μm | 125μm | Interlocked Aluminum Armor | OFCP |