- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Packaging | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15366-0298 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660298 0153660298 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 28 Conductor | 76 mm | Opposite Side Contacts | ||
![]() 15366-0114 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660114 0153660114 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 10 Conductor | 254 mm | Opposite Side Contacts | ||
![]() 15366-0373 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660373 0153660373 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 34 Conductor | 203 mm | Same Side Contacts | ||
![]() 15366-0446 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660446 0153660446 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 40 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0199 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660199 0153660199 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 18 Conductor | 229 mm | Same Side Contacts | ||
![]() 15366-0525 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660525 0153660525 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 48 Conductor | 178 mm | Same Side Contacts | ||
![]() 15366-0463 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660463 0153660463 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 42 Conductor | 229 mm | Same Side Contacts | ||
![]() 15366-0299 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660299 0153660299 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 28 Conductor | 102 mm | Same Side Contacts | ||
![]() 15366-0527 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660527 0153660527 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 48 Conductor | 203 mm | Same Side Contacts | ||
![]() 15366-0378 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660378 0153660378 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 34 Conductor | 254 mm | Opposite Side Contacts | ||
![]() 15366-0213 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660213 0153660213 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 20 Conductor | 127 mm | Same Side Contacts | ||
![]() 15366-0490 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660490 0153660490 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 44 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0815 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660815 0153660815 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 13 Conductor | 76 mm | Same Side Contacts | ||
![]() 15366-0152 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660152 0153660152 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 14 Conductor | 178 mm | Opposite Side Contacts | ||
![]() 15366-0218 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660218 0153660218 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 20 Conductor | 178 mm | Opposite Side Contacts | ||
![]() 15366-0479 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660479 0153660479 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 44 Conductor | 152 mm | Same Side Contacts | ||
![]() 15366-0332 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660332 0153660332 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 30 Conductor | 229 mm | Opposite Side Contacts | ||
![]() 15366-0533 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660533 0153660533 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 48 Conductor | 305 mm | Same Side Contacts | ||
![]() 15366-0462 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660462 0153660462 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 42 Conductor | 203 mm | Opposite Side Contacts | ||
![]() 15366-0157 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660157 0153660157 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 14 Conductor | 254 mm | Same Side Contacts |