- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Voltage, Rating | Packaging | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15366-0335 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660335 0153660335 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 30 Conductor | 305 mm | Same Side Contacts | ||
![]() 15366-0812 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660812 0153660812 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 13 Conductor | 51 mm | Opposite Side Contacts | ||
![]() 15366-0809 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660809 0153660809 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 11 Conductor | 305 mm | Same Side Contacts | ||
![]() 15366-0495 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660495 0153660495 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 46 Conductor | 76 mm | Same Side Contacts | ||
![]() 15366-0216 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660216 0153660216 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 20 Conductor | 152 mm | Opposite Side Contacts | ||
![]() 15366-0193 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660193 0153660193 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 18 Conductor | 152 mm | Same Side Contacts | ||
![]() 15366-0364 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660364 0153660364 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 34 Conductor | 76 mm | Opposite Side Contacts | ||
![]() 15366-0291 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660291 0153660291 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 26 Conductor | 305 mm | Same Side Contacts | ||
![]() 15366-0461 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660461 0153660461 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 42 Conductor | 203 mm | Same Side Contacts | ||
![]() 15366-0198 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660198 0153660198 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 18 Conductor | 203 mm | Opposite Side Contacts | ||
![]() 15366-0468 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660468 0153660468 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 42 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0221 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660221 0153660221 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 20 Conductor | 229 mm | Same Side Contacts | ||
![]() 15366-0292 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660292 0153660292 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 26 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0817 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660817 0153660817 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 13 Conductor | 102 mm | Same Side Contacts | ||
![]() 15366-0747 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660747 0153660747 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 7 Conductor | 51 mm | Same Side Contacts | ||
![]() 15366-0537 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660537 0153660537 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 50 Conductor | 51 mm | Same Side Contacts | ||
![]() 15366-0816 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660816 0153660816 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 13 Conductor | 102 mm | Opposite Side Contacts | ||
![]() 15366-0746 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660746 0153660746 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 7 Conductor | 51 mm | Opposite Side Contacts | ||
![]() 15366-0441 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660441 0153660441 | Details | Premo-Flex | - | Bulk | 15366 | 0.5 mm | 500 mA | 40 Conductor | 229 mm | Same Side Contacts | ||
![]() 15039-0252 Molex | In Stock | - | - | Gold | 1000 | + 105 C | - 40 C | - | - | - | 60 VAC | Bulk | - | 1 mm | 1.2 A | 10 Conductor | 102 mm | Opposite Side Contacts |