- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Packaging | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15366-0455 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660455 0153660455 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 42 Conductor | 127 mm | Same Side Contacts | ||
![]() 15366-0797 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660797 0153660797 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 11 Conductor | 127 mm | Same Side Contacts | ||
![]() 15366-0534 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660534 0153660534 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 48 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0544 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660544 0153660544 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 50 Conductor | 127 mm | Opposite Side Contacts | ||
![]() 15366-0547 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660547 0153660547 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 50 Conductor | 178 mm | Same Side Contacts | ||
![]() 15366-0361 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660361 0153660361 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 34 Conductor | 51 mm | Same Side Contacts | ||
![]() 15366-0546 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660546 0153660546 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 50 Conductor | 152 mm | Opposite Side Contacts | ||
![]() 15366-0543 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660543 0153660543 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 50 Conductor | 127 mm | Same Side Contacts | ||
![]() 15366-0506 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660506 0153660506 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 46 Conductor | 203 mm | Opposite Side Contacts | ||
![]() 15366-0759 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660759 0153660759 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 7 Conductor | 203 mm | Same Side Contacts | ||
![]() 15366-0793 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660793 0153660793 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 11 Conductor | 76 mm | Same Side Contacts | ||
![]() 15366-0456 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660456 0153660456 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 42 Conductor | 127 mm | Opposite Side Contacts | ||
![]() 15366-0756 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660756 0153660756 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 7 Conductor | 178 mm | Opposite Side Contacts | ||
![]() 15366-0794 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660794 0153660794 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 11 Conductor | 102 mm | Opposite Side Contacts | ||
![]() 15366-0346 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660346 0153660346 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 32 Conductor | 127 mm | Opposite Side Contacts | ||
![]() 15366-0457 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660457 0153660457 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 42 Conductor | 152 mm | Same Side Contacts | ||
![]() 15366-0802 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660802 0153660802 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 11 Conductor | 203 mm | Opposite Side Contacts | ||
![]() 15366-0509 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660509 0153660509 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 46 Conductor | 254 mm | Same Side Contacts | ||
![]() 15366-0548 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660548 0153660548 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 50 Conductor | 178 mm | Opposite Side Contacts | ||
![]() 15366-0799 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660799 0153660799 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 11 Conductor | 152 mm | Same Side Contacts |