- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Packaging | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15366-0093 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660093 0153660093 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 8 Conductor | 305 mm | Same Side Contacts | ||
![]() 15366-0179 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660179 0153660179 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 16 Conductor | 254 mm | Same Side Contacts | ||
![]() 15366-0133 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660133 0153660133 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 12 Conductor | 229 mm | Same Side Contacts | ||
![]() 15366-0081 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660081 0153660081 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 8 Conductor | 127 mm | Same Side Contacts | ||
![]() 15366-0264 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660264 0153660264 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 24 Conductor | 203 mm | Opposite Side Contacts | ||
![]() 15366-0237 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660237 0153660237 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 22 Conductor | 152 mm | Same Side Contacts | ||
![]() 15366-0106 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660106 0153660106 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 10 Conductor | 152 mm | Opposite Side Contacts | ||
![]() 15366-0322 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660322 0153660322 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 30 Conductor | 102 mm | Opposite Side Contacts | ||
![]() 15366-0107 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660107 0153660107 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 10 Conductor | 178 mm | Same Side Contacts | ||
![]() 15366-0320 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660320 0153660320 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 30 Conductor | 76 mm | Opposite Side Contacts | ||
![]() 15366-0188 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660188 0153660188 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 18 Conductor | 76 mm | Opposite Side Contacts | ||
![]() 15366-0231 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660231 0153660231 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 22 Conductor | 76 mm | Same Side Contacts | ||
![]() 15366-0236 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660236 0153660236 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 22 Conductor | 127 mm | Opposite Side Contacts | ||
![]() 15366-0134 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660134 0153660134 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 12 Conductor | 229 mm | Opposite Side Contacts | ||
![]() 15366-0266 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660266 0153660266 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 24 Conductor | 229 mm | Opposite Side Contacts | ||
![]() 15366-0178 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660178 0153660178 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 16 Conductor | 229 mm | Opposite Side Contacts | ||
![]() 15366-0187 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660187 0153660187 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 18 Conductor | 76 mm | Same Side Contacts | ||
![]() 15366-0181 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660181 0153660181 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 16 Conductor | 305 mm | Same Side Contacts | ||
![]() 15366-0230 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660230 0153660230 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 22 Conductor | 51 mm | Opposite Side Contacts | ||
![]() 15366-0170 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660170 0153660170 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 16 Conductor | 127 mm | Opposite Side Contacts |