- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Connector Type | Pitch | Reach Compliance Code | Current Rating | Number of Conductors | Connector Support Type | Cable Length | Number of Ways | Contact Location | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15266-0184 Molex | In Stock | - | - | Tin | - | 1000 | MOLEX LLC | Polyvinyl Chloride (PVC) | 152660184 | + 105 C | - 40 C | 0152660184 152660184 | Active | - | 5.57 | Details | Yes | Premo-Flex | 0.007055 oz | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | 18 Conductor | WIRE AND CABLE | 30 mm | - | Opposite Side Contacts | - | ||
![]() 98266-0600 Molex | In Stock | - | - | Tin | Copper | 25 | - | Polyester | - | + 105 C | - 40 C | 982660600 0982660600 | - | - | - | Details | - | - | 0.019965 oz | 60 VAC | Bulk | 98266 | - | 0.5 mm | - | 500 mA | 40 Conductor | - | 40 mm | - | Same Side Contacts | - | ||
![]() 98266-1076 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982661076 | + 105 C | - 40 C | 0982661076 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 37 Conductor | - | 51 mm | - | Opposite Side Contacts | - | ||
![]() 98266-0855 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660855 | + 105 C | - 40 C | 0982660855 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 17 Conductor | - | 30 mm | - | Same Side Contacts | - | ||
![]() 98266-0983 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660983 | + 105 C | - 40 C | 0982660983 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 27 Conductor | - | 254 mm | - | Same Side Contacts | - | ||
![]() 98266-0928 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660928 | + 105 C | - 40 C | 0982660928 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 23 Conductor | - | 127 mm | - | Opposite Side Contacts | - | ||
![]() 98266-0904 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660904 | + 105 C | - 40 C | 0982660904 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 21 Conductor | - | 102 mm | - | Opposite Side Contacts | - | ||
![]() 98266-0863 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660863 | + 105 C | - 40 C | 0982660863 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | compliant | 500 mA | 17 Conductor | - | 127 mm | - | Same Side Contacts | - | ||
![]() 98266-0814 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660814 | + 105 C | - 40 C | 0982660814 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 13 Conductor | - | 76 mm | - | Opposite Side Contacts | - | ||
![]() 98266-1073 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982661073 | + 105 C | - 40 C | 0982661073 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 35 Conductor | - | 305 mm | - | Same Side Contacts | - | ||
![]() 98266-1072 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982661072 | + 105 C | - 40 C | 0982661072 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 35 Conductor | - | 305 mm | - | Opposite Side Contacts | - | ||
![]() 98266-1071 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982661071 | + 105 C | - 40 C | 0982661071 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 35 Conductor | - | 254 mm | - | Same Side Contacts | - | ||
![]() 98266-0775 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660775 | + 105 C | - 40 C | 0982660775 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 9 Conductor | - | 127 mm | - | Same Side Contacts | - | ||
![]() 98266-1084 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982661084 | + 105 C | - 40 C | 0982661084 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 37 Conductor | - | 152 mm | - | Opposite Side Contacts | - | ||
![]() 98266-0895 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660895 | + 105 C | - 40 C | 0982660895 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 19 Conductor | - | 254 mm | - | Same Side Contacts | - | ||
![]() 15266-0924 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 152660924 | + 105 C | - 40 C | 0152660924 152660924 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | - | WIRE AND CABLE | 76 mm | - | Same Side Contacts | - | ||
![]() 15266-0267 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 152660267 | + 105 C | - 40 C | 0152660267 152660267 | Active | - | 5.57 | Details | Yes | Premo-Flex | 0.069031 oz | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | - | WIRE AND CABLE | 254 mm | - | Same Side Contacts | - | ||
![]() 15016-0429 Molex | In Stock | - | - | - | - | 1 | - | - | - | - | - | 150160429 0150160429 | - | - | - | - | - | Premo-Flex | - | - | Bulk | 15016 | - | - | - | - | - | - | - | - | - | - | ||
![]() 15032-1209 Molex | In Stock | - | - | Gold | Copper | 1 | - | Polyimide (PI) | - | + 105 C | - 40 C | 150321209 0150321209 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15032 | - | 0.3 mm | - | 200 mA | 9 Conductor | - | 305 mm | - | Same Side Contacts | - | ||
![]() 15039-0467 Molex | 381 | - | - | Gold | - | 1000 | - | - | - | + 105 C | - 40 C | - | - | 1mm | - | - | - | - | - | 60 VAC | Bulk | - | - | 1 mm | - | 1.2 A | 30 Conductor | - | 51 mm | 30 | Same Side Contacts | 51mm |