- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Connector Type | Pitch | Shielding | Reach Compliance Code | Current Rating | Number of Conductors | Connector Support Type | Cable Length | Number of Ways | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98267-1054 Molex | In Stock | - | - | - | - | - | 1000 | MOLEX LLC | - | 982671054 | + 105 C | - 40 C | 0982671054 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98267 | - | 1 mm | NO | unknown | 1.2 A | 35 | CABLE ASSEMBLY | 51 mm | - | - | ||
![]() 98267-1079 Molex | In Stock | - | - | - | - | - | 1000 | MOLEX LLC | - | 982671079 | + 105 C | - 40 C | 0982671079 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98267 | - | 1 mm | NO | unknown | 1.2 A | 37 | CABLE ASSEMBLY | 76 mm | - | - | ||
![]() 98267-1072 Molex | In Stock | - | - | - | - | - | 1000 | MOLEX LLC | - | 982671072 | + 105 C | - 40 C | 0982671072 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98267 | - | 1 mm | NO | unknown | 1.2 A | 35 | CABLE ASSEMBLY | 305 mm | - | - | ||
![]() 15020-0436 Molex | In Stock | - | - | - | Gold | Copper | 1000 | MOLEX LLC | Etched Polyamide | 150200436 | + 105 C | - 40 C | 0150200436 150200436 | Active | - | 5.56 | Details | Yes | Premo-Flex | 0.081095 oz | 60 VAC | Bulk | 15020 | INTERCONNECTION DEVICE | 0.5 mm | - | compliant | 500 mA | 40 Conductor | - | 152 mm | - | Opposite Side Contacts | ||
![]() 98267-0552 Molex | In Stock | - | - | - | - | - | 1000 | MOLEX LLC | - | 982670552 | + 105 C | - 40 C | 0982670552 | Active | - | 5.57 | Details | Yes | Premo-Flex | 0.281733 oz | 60 VAC | Bulk | 98267 | - | 1 mm | NO | unknown | 1.2 A | 36 Conductor | CABLE ASSEMBLY | 305 mm | - | - | ||
![]() 15268-0486 Molex | In Stock | - | - | - | - | - | 1000 | - | - | - | + 105 C | - 40 C | 0152680486 152680486 | - | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 15268 | - | 1.25 mm | - | - | 1.4 A | - | - | 152 mm | - | - | ||
![]() 15266-0229 Molex | In Stock | - | - | - | - | - | 1000 | MOLEX LLC | - | 152660229 | + 105 C | - 40 C | 0152660229 152660229 | Active | - | 5.56 | Details | Yes | Premo-Flex | 0.013722 oz | 60 VAC | Bulk | 15266 | - | 0.5 mm | - | compliant | 500 mA | - | WIRE AND CABLE | 51 mm | - | Same Side Contacts | ||
![]() 15266-0946 Molex | In Stock | - | - | - | - | - | 1000 | MOLEX LLC | - | 152660946 | + 105 C | - 40 C | 0152660946 152660946 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 15266 | - | 0.5 mm | - | unknown | 500 mA | - | WIRE AND CABLE | 76 mm | - | Same Side Contacts | ||
![]() 15266-0342 Molex | In Stock | - | - | - | - | - | 1000 | - | - | - | + 105 C | - 40 C | 0152660342 152660342 | - | - | - | Details | - | Premo-Flex | 0.028784 oz | 60 VAC | Bulk | 15266 | - | 0.5 mm | - | - | 500 mA | - | - | 76 mm | - | Same Side Contacts | ||
![]() 15021-0233 Molex | 283 |
| - | 6 Weeks, 4 Days | Gold | Copper | 1000 | MOLEX LLC | Polyester | 15021-0233 | + 80 C | - 40 C | 150210233 0150210233 | Active | 0.5mm | 5.22 | Details | Yes | Premo-Flex | 0.053807 oz | 30 VAC | - | 15021 | - | 0.5 mm | - | compliant | 500 mA | 33 Conductor | - | 51 mm | 33 | Side Contact | ||
![]() 15021-0833 Molex | In Stock | - | - | - | Gold | Copper | 1000 | MOLEX LLC | Polyester | 15021-0833 | + 80 C | - 40 C | 150210833 0150210833 | Active | - | 5.21 | Details | Yes | Premo-Flex | 0.193607 oz | 30 VAC | - | 15021 | - | 0.5 mm | - | compliant | 500 mA | 33 Conductor | - | 203 mm | - | Side Contact | ||
![]() 15021-1033 Molex | In Stock | - | - | - | Gold | Copper | 1000 | MOLEX LLC | Polyester | 15021-1033 | + 80 C | - 40 C | 150211033 0150211033 | Active | - | 5.24 | Details | Yes | Premo-Flex | 0.166860 oz | 30 VAC | - | 15021 | - | 0.5 mm | - | compliant | 500 mA | 33 Conductor | - | 254 mm | - | Side Contact | ||
![]() 15021-1233 Molex | In Stock | - | - | - | - | - | 1 | MOLEX LLC | - | 15021-1233 | + 80 C | - 40 C | 150211233 0150211233 | Active | - | 5.25 | Details | Yes | Premo-Flex | 0.278923 oz | 30 VAC | - | 15021 | - | 0.5 mm | - | compliant | 500 mA | 33 Conductor | - | 305 mm | - | Bottom Contact | ||
![]() 15366-0204 Molex | In Stock | - | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153660204 0153660204 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 18 Conductor | - | 305 mm | - | Opposite Side Contacts | ||
![]() 15366-0247 Molex | In Stock | - | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153660247 0153660247 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 22 Conductor | - | 305 mm | - | Same Side Contacts | ||
![]() 15366-0245 Molex | In Stock | - | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153660245 0153660245 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 22 Conductor | - | 254 mm | - | Same Side Contacts | ||
![]() 15366-0555 Molex | In Stock | - | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153660555 0153660555 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 50 Conductor | - | 305 mm | - | Same Side Contacts | ||
![]() 15366-0319 Molex | In Stock | - | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153660319 0153660319 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 30 Conductor | - | 76 mm | - | Same Side Contacts | ||
![]() 15366-0510 Molex | In Stock | - | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153660510 0153660510 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 46 Conductor | - | 254 mm | - | Opposite Side Contacts | ||
![]() 15366-0552 Molex | In Stock | - | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153660552 0153660552 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 50 Conductor | - | 229 mm | - | Opposite Side Contacts |