- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Packaging | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15366-0786 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660786 0153660786 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 9 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0165 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660165 0153660165 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 16 Conductor | 76 mm | Same Side Contacts | ||
![]() 15366-0243 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660243 0153660243 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 22 Conductor | 229 mm | Same Side Contacts | ||
![]() 15366-0142 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660142 0153660142 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 14 Conductor | 51 mm | Opposite Side Contacts | ||
![]() 15366-0240 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660240 0153660240 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 22 Conductor | 178 mm | Opposite Side Contacts | ||
![]() 15366-0437 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660437 0153660437 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 40 Conductor | 178 mm | Same Side Contacts | ||
![]() 15366-0512 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660512 0153660512 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 46 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0345 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660345 0153660345 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 32 Conductor | 127 mm | Same Side Contacts | ||
![]() 15366-0434 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660434 0153660434 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 40 Conductor | 127 mm | Opposite Side Contacts | ||
![]() 15366-0530 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660530 0153660530 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 48 Conductor | 229 mm | Opposite Side Contacts | ||
![]() 15366-0531 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660531 0153660531 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 48 Conductor | 254 mm | Same Side Contacts | ||
![]() 15366-0775 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660775 0153660775 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 9 Conductor | 127 mm | Same Side Contacts | ||
![]() 15366-0776 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660776 0153660776 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 9 Conductor | 152 mm | Opposite Side Contacts | ||
![]() 15366-0476 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660476 0153660476 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 44 Conductor | 102 mm | Opposite Side Contacts | ||
![]() 15366-0778 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660778 0153660778 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 9 Conductor | 178 mm | Opposite Side Contacts | ||
![]() 15366-0780 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660780 0153660780 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 9 Conductor | 203 mm | Opposite Side Contacts | ||
![]() 15366-0518 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660518 0153660518 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 48 Conductor | 76 mm | Opposite Side Contacts | ||
![]() 15366-0773 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660773 0153660773 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 9 Conductor | 102 mm | Same Side Contacts | ||
![]() 15366-0317 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660317 0153660317 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 30 Conductor | 51 mm | Same Side Contacts | ||
![]() 15366-0769 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660769 0153660769 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 9 Conductor | 51 mm | Same Side Contacts |