- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Conductor Material | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pitch Spacing | RoHS | Tradename | Voltage, Rating | Packaging | Series | Color | Pitch | Current Rating | Number of Conductors | Cable Length | Number of Ways | Cable Pitch | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15366-0308 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660308 0153660308 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 28 Conductor | 203 mm | - | - | Opposite Side Contacts | ||
![]() 15366-0436 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660436 0153660436 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 40 Conductor | 152 mm | - | - | Opposite Side Contacts | ||
![]() 15366-0474 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660474 0153660474 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 44 Conductor | 76 mm | - | - | Opposite Side Contacts | ||
![]() 15366-0814 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660814 0153660814 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 13 Conductor | 76 mm | - | - | Opposite Side Contacts | ||
![]() 15366-0312 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660312 0153660312 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 28 Conductor | 254 mm | - | - | Opposite Side Contacts | ||
![]() 15366-0144 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660144 0153660144 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 14 Conductor | 76 mm | - | - | Opposite Side Contacts | ||
![]() 15366-0067 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660067 0153660067 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 6 Conductor | 229 mm | - | - | Same Side Contacts | ||
![]() 15366-0244 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660244 0153660244 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 22 Conductor | 229 mm | - | - | Opposite Side Contacts | ||
![]() 15366-0363 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660363 0153660363 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 34 Conductor | 76 mm | - | - | Same Side Contacts | ||
![]() 15366-0311 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660311 0153660311 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 28 Conductor | 254 mm | - | - | Same Side Contacts | ||
![]() 15366-0761 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660761 0153660761 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 7 Conductor | 229 mm | - | - | Same Side Contacts | ||
![]() 15366-0207 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660207 0153660207 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 20 Conductor | 51 mm | - | - | Same Side Contacts | ||
![]() 15366-0060 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660060 0153660060 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 6 Conductor | 127 mm | - | - | Opposite Side Contacts | ||
![]() 15366-0069 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660069 0153660069 | - | Details | Premo-Flex | - | Bulk | 15366 | - | 0.5 mm | 500 mA | 6 Conductor | 254 mm | - | - | Same Side Contacts | ||
![]() 15366-0145 Molex | 100 | - | - | Tin | - | 20 | - | + 105 C | - 40 C | 153660145 0153660145 | 0.5mm | Details | Premo-Flex | 600 VAC | Bulk | 15366 | - | 0.5 mm | 500 mA | 14 Conductor | 102 mm | 14 | - | Same Side Contacts | ||
![]() 15366-0435 Molex | 100 | - | - | Tin | Tin Plated Copper | 20 | Flame Retardant Polyester | + 105 C | - 40 C | 153660435 0153660435 | 0.5mm | Details | Premo-Flex | 600 VAC | Bulk | 15366 | White | 0.5 mm | 500 mA | 40 Conductor | 152 mm | 40 | 0.5 mm | Same Side Contacts | ||
![]() 15366-0061 Molex | 13062036 |
| - | Tin | Tin Plated Copper | 20 | Flame Retardant Polyester | + 105 C | - 40 C | 153660061 0153660061 | 0.5mm | Details | Premo-Flex | 600 VAC | Bulk | 15366 | White | 0.5 mm | 500 mA | 6 Conductor | 152 mm | 6 | 0.5 mm | Same Side Contacts | ||
![]() 15366-0431 Molex | 971 |
| - | Tin | Tin Plated Copper | 20 | Flame Retardant Polyester | + 105 C | - 40 C | 153660431 0153660431 | 0.5mm | Details | Premo-Flex | 600 VAC | Bulk | 15366 | White | 0.5 mm | 500 mA | 40 Conductor | 102 mm | 40 | 0.5 mm | Same Side Contacts | ||
![]() 15366-0167 Molex | 200 | - | - | Tin | - | 20 | - | + 105 C | - 40 C | 153660167 0153660167 | 0.5mm | Details | Premo-Flex | 600 VAC | Bulk | 15366 | - | 0.5 mm | 500 mA | 16 Conductor | 102 mm | 16 | - | Same Side Contacts | ||
![]() 15366-0439 Molex | 43 | - | - | Tin | Tin Plated Copper | 20 | Flame Retardant Polyester | + 105 C | - 40 C | 153660439 0153660439 | 0.5mm | Details | Premo-Flex | 600 VAC | Bulk | 15366 | White | 0.5 mm | 500 mA | 40 Conductor | 203 mm | 40 | 0.5 mm | Same Side Contacts |