- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Packaging | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15031-1237 Molex | In Stock | - | - | Gold | Copper | 1 | Polyimide (PI) | + 105 C | - 40 C | 150311237 0150311237 | Details | Premo-Flex | Bulk | 15031 | 0.3 mm | 200 mA | 37 Conductor | 51 mm | Same Side Contacts | ||
![]() 15032-1225 Molex | In Stock | - | - | Gold | Copper | 1 | Polyimide (PI) | + 105 C | - 40 C | 150321225 0150321225 | Details | Premo-Flex | Bulk | 15032 | 0.3 mm | 200 mA | 25 Conductor | 305 mm | Same Side Contacts | ||
![]() 15032-1245 Molex | In Stock | - | - | Gold | Copper | 1 | Polyimide (PI) | + 105 C | - 40 C | 150321245 0150321245 | Details | Premo-Flex | Bulk | 15032 | 0.3 mm | 200 mA | 45 Conductor | 305 mm | Same Side Contacts | ||
![]() 15032-1239 Molex | In Stock | - | - | Gold | Copper | 1 | Polyimide (PI) | + 105 C | - 40 C | 150321239 0150321239 | Details | Premo-Flex | Bulk | 15032 | 0.3 mm | 200 mA | 39 Conductor | 305 mm | Same Side Contacts | ||
![]() 15032-1213 Molex | In Stock | - | - | Gold | Copper | 1 | Polyimide (PI) | + 105 C | - 40 C | 150321213 0150321213 | Details | Premo-Flex | Bulk | 15032 | 0.3 mm | 200 mA | 13 Conductor | 305 mm | Same Side Contacts | ||
![]() 15032-1211 Molex | In Stock | - | - | Gold | Copper | 1 | Polyimide (PI) | + 105 C | - 40 C | 150321211 0150321211 | Details | Premo-Flex | Bulk | 15032 | 0.3 mm | 200 mA | 11 Conductor | 305 mm | Same Side Contacts | ||
![]() 15031-1235 Molex | In Stock | - | - | Gold | Copper | 1 | Polyimide (PI) | + 105 C | - 40 C | 150311235 0150311235 | Details | Premo-Flex | Bulk | 15031 | 0.3 mm | 200 mA | 35 Conductor | 51 mm | Same Side Contacts | ||
![]() 15032-1221 Molex | In Stock | - | - | Gold | Copper | 1 | Polyimide (PI) | + 105 C | - 40 C | 150321221 0150321221 | Details | Premo-Flex | Bulk | 15032 | 0.3 mm | 200 mA | 21 Conductor | 305 mm | Same Side Contacts | ||
![]() 15031-1211 Molex | In Stock | - | - | Gold | Copper | 1 | Polyimide (PI) | + 105 C | - 40 C | 150311211 0150311211 | Details | Premo-Flex | Bulk | 15031 | 0.3 mm | 200 mA | 11 Conductor | 51 mm | Same Side Contacts | ||
![]() 15032-1227 Molex | In Stock | - | - | Gold | Copper | 1 | Polyimide (PI) | + 105 C | - 40 C | 150321227 0150321227 | Details | Premo-Flex | Bulk | 15032 | 0.3 mm | 200 mA | 27 Conductor | 305 mm | Same Side Contacts | ||
![]() 15366-0869 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660869 0153660869 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 17 Conductor | 203 mm | - | ||
![]() 15366-0822 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660822 0153660822 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 13 Conductor | 178 mm | - | ||
![]() 15366-1114 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153661114 0153661114 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 39 Conductor | 254 mm | - | ||
![]() 15366-0901 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660901 0153660901 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 21 Conductor | 51 mm | - | ||
![]() 15366-1215 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153661215 0153661215 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 49 Conductor | 127 mm | - | ||
![]() 15366-1131 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153661131 0153661131 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 41 Conductor | 178 mm | - | ||
![]() 15366-0844 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660844 0153660844 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 15 Conductor | 178 mm | - | ||
![]() 15366-1070 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153661070 0153661070 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 35 Conductor | 254 mm | - | ||
![]() 15366-1055 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153661055 0153661055 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 35 Conductor | 51 mm | - | ||
![]() 15366-0902 Molex | In Stock | - | - | Tin | - | 1000 | - | + 105 C | - 40 C | 153660902 0153660902 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 21 Conductor | 76 mm | - |