- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15466-1335 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 76 mm | Opposite Side Contacts | ||
![]() 15466-1406 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 102 mm | Opposite Side Contacts | ||
![]() 15466-1504 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 127 mm | Opposite Side Contacts | ||
![]() 15466-1307 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 76 mm | Opposite Side Contacts | ||
![]() 15466-1517 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 127 mm | Opposite Side Contacts | ||
![]() 15466-1315 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 76 mm | Opposite Side Contacts | ||
![]() 15466-1113 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 305 mm | Opposite Side Contacts | ||
![]() 15466-1411 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 102 mm | Opposite Side Contacts | ||
![]() 15466-1116 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 305 mm | Opposite Side Contacts | ||
![]() 15466-0830 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 203 mm | Same Side Contacts | ||
![]() 15466-0824 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 203 mm | Same Side Contacts | ||
![]() 15466-0809 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 203 mm | Same Side Contacts | ||
![]() 15466-0712 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 178 mm | Same Side Contacts | ||
![]() 15466-0816 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 203 mm | Same Side Contacts | ||
![]() 15466-0707 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 178 mm | Same Side Contacts | ||
![]() 15466-1417 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 102 mm | Opposite Side Contacts | ||
![]() 15466-0504 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 127 mm | Same Side Contacts | ||
![]() 15466-1506 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 127 mm | Opposite Side Contacts | ||
![]() 15466-0417 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 102 mm | Same Side Contacts | ||
![]() 15466-0420 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | - | 20 | 102 mm | Same Side Contacts |