- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15466-0913 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 229 mm | Same Side Contacts | ||
![]() 15466-0828 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 203 mm | Same Side Contacts | ||
![]() 15466-0914 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 229 mm | Same Side Contacts | ||
![]() 15466-0813 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 203 mm | Same Side Contacts | ||
![]() 15466-0818 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 203 mm | Same Side Contacts | ||
![]() 15466-0719 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 178 mm | Same Side Contacts | ||
![]() 15466-0415 Molex | In Stock | - | - | 60 VAC | 0.5 mm | - | 15 | 102 mm | Same Side Contacts | ||
![]() 15466-0615 Molex | 500 | - | - | 60 VAC | 0.5 mm | 500 mA | 15 Conductor | 152 mm | Same Side Contacts | ||
![]() 15466-0414 Molex | In Stock | - | - | 60 VAC | 0.5 mm | - | 14 | 102 mm | Same Side Contacts | ||
![]() 15466-0630 Molex | 500 | - | - | 60 VAC | 0.5 mm | 500 mA | 30 Conductor | 152 mm | Same Side Contacts | ||
![]() 15466-0405 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 102 mm | Same Side Contacts | ||
![]() 15466-0307 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 76 mm | Same Side Contacts | ||
![]() 15466-0304 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 76 mm | Same Side Contacts | ||
![]() 15466-0215 Molex | 390 | - | - | 60 VAC | 0.5 mm | 500 mA | 15 Conductor | 51 mm | Same Side Contacts | ||
![]() 15466-0211 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 51 mm | Same Side Contacts | ||
![]() 15466-0115 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 305 mm | Same Side Contacts | ||
![]() 15466-0108 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 305 mm | Same Side Contacts | ||
![]() 15466-0735 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 178 mm | Same Side Contacts | ||
![]() 15466-0104 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 305 mm | Same Side Contacts | ||
![]() 15466-0014 Molex | In Stock | - | - | 60 VAC | 0.5 mm | 500 mA | - | 254 mm | Same Side Contacts |