- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15466-1009 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 254 mm | Opposite Side Contacts | ||
![]() 15466-0618 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 152 mm | Same Side Contacts | ||
![]() 15466-1006 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 254 mm | Opposite Side Contacts | ||
![]() 15466-0907 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 229 mm | Same Side Contacts | ||
![]() 15466-1135 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 305 mm | Opposite Side Contacts | ||
![]() 15466-1605 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 152 mm | Opposite Side Contacts | ||
![]() 15466-0908 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 229 mm | Same Side Contacts | ||
![]() 15466-0210 Molex | 500 | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | 10 Conductor | 51 mm | Same Side Contacts | ||
![]() 15466-1405 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 102 mm | Opposite Side Contacts | ||
![]() 15466-0345 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 76 mm | Same Side Contacts | ||
![]() 15466-0226 Molex | 500 | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | 26 Conductor | 51 mm | Same Side Contacts | ||
![]() 15466-0530 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 127 mm | Same Side Contacts | ||
![]() 15466-0313 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 76 mm | Same Side Contacts | ||
![]() 15466-0306 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 76 mm | Same Side Contacts | ||
![]() 15466-1312 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 76 mm | Opposite Side Contacts | ||
![]() 15466-0505 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 127 mm | Same Side Contacts | ||
![]() 15466-0050 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 254 mm | Same Side Contacts | ||
![]() 15466-1709 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 178 mm | Opposite Side Contacts | ||
![]() 15466-1935 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 229 mm | Opposite Side Contacts | ||
![]() 15466-0118 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 305 mm | Same Side Contacts |