- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Body Length | Contact Finish Mating | Contact Materials | Factory Pack Quantity | Ihs Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Part # Aliases | Part Life Cycle Code | RoHS | Rohs Code | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Conductors | Body Breadth | Contact Gender | Body Depth | Mating Contact Pitch | Termination Type | Cable Length | Contact Finish Termination | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 150390883 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15039 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 19 Conductor | - | - | - | - | - | 102 mm | - | Same Side Contacts | ||
![]() 150390904 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15039 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 21 Conductor | - | - | - | - | - | 102 mm | - | Opposite Side Contacts | ||
![]() 150390816 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15039 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 13 Conductor | - | - | - | - | - | 102 mm | - | Opposite Side Contacts | ||
![]() 150390472 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15039 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 30 Conductor | - | - | - | - | - | 102 mm | - | Opposite Side Contacts | ||
![]() 15067-0640 Molex | 239 | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067640 015067640 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 40 Conductor | - | - | - | - | - | 152 mm | - | Same Side Contacts | ||
![]() 15067-0620 Molex | 239 | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067620 015067620 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 20 Conductor | - | - | - | - | - | 152 mm | - | Same Side Contacts | ||
![]() 15067-0108 Molex | In Stock | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067108 015067108 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 8 Conductor | - | - | - | - | - | 30 mm | - | Same Side Contacts | ||
![]() 15067-0624 Molex | 239 | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067624 015067624 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 24 Conductor | - | - | - | - | - | 152 mm | - | Same Side Contacts | ||
![]() 15067-0330 Molex | 239 | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067330 015067330 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 30 Conductor | - | - | - | - | - | 76 mm | - | Same Side Contacts | ||
![]() 15067-0105 Molex | In Stock | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067105 015067105 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 5 Conductor | - | - | - | - | - | 30 mm | - | Same Side Contacts | ||
![]() 15067-0110 Molex | In Stock | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067110 015067110 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 10 Conductor | - | - | - | - | - | 30 mm | - | Same Side Contacts | ||
![]() 15067-0324 Molex | 239 | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067324 015067324 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 24 Conductor | - | - | - | - | - | 76 mm | - | Same Side Contacts | ||
![]() 15067-0314 Molex | 239 | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067314 015067314 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 14 Conductor | - | - | - | - | - | 76 mm | - | Same Side Contacts | ||
![]() 15067-0310 Molex | 239 | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067310 015067310 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 10 Conductor | - | - | - | - | - | 76 mm | - | Same Side Contacts | ||
![]() 15067-0306 Molex | 239 | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067306 015067306 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 6 Conductor | - | - | - | - | - | 76 mm | - | Same Side Contacts | ||
![]() 15067-0107 Molex | In Stock | - | - | Tin | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | - | 15067107 015067107 | - | RoHS Compliant | - | 60 VAC | Bulk | 15067 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1.25 A | 7 Conductor | - | - | - | - | - | 30 mm | - | Same Side Contacts | ||
![]() 046238018010800 KYOCERA Crystal Device Corporation | In Stock | - | - | - | BOARD | 0.425 inch | TIN COPPER | NOT SPECIFIED | - | KYOCERA CORP | - | - | RIGHT ANGLE | ONE | 1 | - | Obsolete | - | Yes | - | - | - | e2 | Yes | EAR99 | FFC/FPC CONNECTOR | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | 0.5 mm | unknown | - | - | 0.043 inch | FEMALE | 0.142 inch | 0.020 inch | SURFACE MOUNT | - | Tin/Copper (Sn/Cu) | - | ||
![]() 317-0008-20-00-087 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-0005-12-00-087 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-0008-12-00-087 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |