- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Number of Pins | Conductor Material | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Connector Type | Pitch | Reach Compliance Code | Current Rating | Number of Conductors | Number of Circuits | Wire/Cable Type | Cable Length | Cable Pitch | Contact Location | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98268-0769 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | 9 | - | - | HU | 1000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | + 105 C | - 40 C | 0982680769 | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | 9 | 9 | Flat Flex | 51 mm | - | - | 50.8 mm | ||
![]() 98266-0857 Molex | In Stock | - | - | - | Tin | - | - | Copper | - | 1000 | MOLEX LLC | Etched Polyamide | - | 982660857 | + 105 C | - 40 C | 0982660857 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 17 Conductor | - | - | 51 mm | - | Same Side Contacts | - | ||
![]() 98266-0892 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | 19 | Copper | Copper | HU | 1000 | MOLEX LLC | Etched Polyamide | ACTIVE (Last Updated: 2 years ago) | 982660892 | + 105 C | - 40 C | 0982660892 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 19 Conductor | 19 | Flat Flex | 229 mm | 500 µm | Opposite Side Contacts | 228.6 mm | ||
![]() 98266-0926 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | 23 | Copper | Copper | DE | 1000 | MOLEX LLC | Etched Polyamide | ACTIVE (Last Updated: 2 years ago) | 982660926 | + 105 C | - 40 C | 0982660926 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 23 Conductor | 23 | Flat Flex | 102 mm | 500 µm | Opposite Side Contacts | 101.6 mm | ||
![]() 98268-1058 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0982681058 | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | - | - | - | 102 mm | - | - | - | ||
![]() 98268-0987 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0982680987 | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | - | - | - | 30 mm | - | - | - | ||
![]() 98268-0957 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0982680957 | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | - | - | - | 203 mm | - | - | - | ||
![]() 98268-0445 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0982680445 | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | - | - | - | 203 mm | - | - | - | ||
![]() 98268-0443 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0982680443 | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | - | - | - | 178 mm | - | - | - | ||
![]() 98268-1092 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0982681092 | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | - | - | - | 254 mm | - | - | - | ||
![]() 98268-0839 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | 15 | Copper | - | HU | 1000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | + 105 C | - 40 C | 0982680839 | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | 15 | 15 | Flat Flex | 102 mm | 1.25 mm | - | 101.6 mm | ||
![]() 98266-0907 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | 21 | Copper | Copper | HU | 1000 | MOLEX LLC | Etched Polyamide | ACTIVE (Last Updated: 2 years ago) | 982660907 | + 105 C | - 40 C | 0982660907 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 21 Conductor | 21 | Flat Flex | 127 mm | 500 µm | Same Side Contacts | 127 mm | ||
![]() 98268-1090 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0982681090 | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | - | - | - | 229 mm | - | - | - | ||
![]() 98268-1057 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0982681057 | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | - | - | - | 76 mm | - | - | - | ||
![]() 98268-1094 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0982681094 | - | - | Details | - | Premo-Flex | - | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | - | - | - | 305 mm | - | - | - | ||
![]() 15168-0814 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | 13 | - | - | HU | 1000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | + 105 C | - 40 C | 0151680814 151680814 | - | - | Details | - | Premo-Flex | - | 60 VAC | - | 15168 | - | 1.25 mm | - | 1.4 A | 13 | 13 | Flat Flex | 76 mm | - | - | 76.2 mm | ||
![]() 15168-0941 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0151680941 151680941 | - | - | Details | - | Premo-Flex | - | 60 VAC | - | 15168 | - | 1.25 mm | - | 1.4 A | - | - | - | 305 mm | - | - | - | ||
![]() 98268-0184 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0982680184 | - | - | Details | - | Premo-Flex | 0.083247 oz | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | 12 Conductor | - | - | 229 mm | - | - | - | ||
![]() 98268-0180 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | 12 | - | - | DE | 1000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | + 105 C | - 40 C | 0982680180 | - | - | Details | - | Premo-Flex | 0.065222 oz | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | 12 Conductor | 12 | Flat Flex | 178 mm | - | - | 177.8 mm | ||
![]() 98268-0237 Molex | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - 40 C | 0982680237 | - | - | Details | - | Premo-Flex | 0.043458 oz | 60 VAC | Bulk | 98268 | - | 1.25 mm | - | 1.4 A | 18 Conductor | - | - | 76 mm | - | - | - |