- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Packaging | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15366-0523 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660523 0153660523 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 48 Conductor | 152 mm | Same Side Contacts | ||
![]() 15366-0482 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660482 0153660482 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 44 Conductor | 178 mm | Opposite Side Contacts | ||
![]() 15366-0427 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660427 0153660427 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 40 Conductor | 51 mm | Same Side Contacts | ||
![]() 15366-0484 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660484 0153660484 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 44 Conductor | 203 mm | Opposite Side Contacts | ||
![]() 15366-0424 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660424 0153660424 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 38 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0522 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660522 0153660522 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 48 Conductor | 127 mm | Opposite Side Contacts | ||
![]() 15366-0296 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660296 0153660296 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 28 Conductor | 51 mm | Opposite Side Contacts | ||
![]() 15366-0076 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660076 0153660076 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 8 Conductor | 51 mm | Opposite Side Contacts | ||
![]() 15366-0111 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660111 0153660111 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 10 Conductor | 229 mm | Same Side Contacts | ||
![]() 15366-0496 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660496 0153660496 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 46 Conductor | 76 mm | Opposite Side Contacts | ||
![]() 15366-0375 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660375 0153660375 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 34 Conductor | 229 mm | Same Side Contacts | ||
![]() 15366-0192 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660192 0153660192 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 18 Conductor | 127 mm | Opposite Side Contacts | ||
![]() 15366-0370 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660370 0153660370 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 34 Conductor | 152 mm | Opposite Side Contacts | ||
![]() 15366-0377 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660377 0153660377 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 34 Conductor | 254 mm | Same Side Contacts | ||
![]() 15366-0442 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660442 0153660442 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 40 Conductor | 229 mm | Opposite Side Contacts | ||
![]() 15366-0444 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660444 0153660444 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 40 Conductor | 254 mm | Opposite Side Contacts | ||
![]() 15366-0362 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660362 0153660362 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 34 Conductor | 51 mm | Opposite Side Contacts | ||
![]() 15366-0440 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660440 0153660440 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 40 Conductor | 203 mm | Opposite Side Contacts | ||
![]() 15366-0524 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660524 0153660524 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 48 Conductor | 152 mm | Opposite Side Contacts | ||
![]() 15366-0113 Molex | In Stock | - | - | Tin | 1000 | + 105 C | - 40 C | 153660113 0153660113 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 10 Conductor | 254 mm | Same Side Contacts |