- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Connector Type | Pitch | Reach Compliance Code | Current Rating | Number of Conductors | Connector Support Type | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15266-0992 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 152660992 | + 105 C | - 40 C | 0152660992 152660992 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | - | WIRE AND CABLE | 102 mm | Same Side Contacts | ||
![]() 15266-0834 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 152660834 | + 105 C | - 40 C | 0152660834 152660834 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | - | WIRE AND CABLE | 51 mm | Same Side Contacts | ||
![]() 15266-0270 Molex | In Stock | - | - | Tin | - | 1000 | MOLEX LLC | Polyvinyl Chloride (PVC) | 152660270 | + 105 C | - 40 C | 0152660270 152660270 | Active | 5.57 | Details | Yes | Premo-Flex | 0.082612 oz | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | 24 Conductor | WIRE AND CABLE | 305 mm | Opposite Side Contacts | ||
![]() 98266-0896 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660896 | + 105 C | - 40 C | 0982660896 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 19 Conductor | - | 305 mm | Opposite Side Contacts | ||
![]() 98266-0894 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660894 | + 105 C | - 40 C | 0982660894 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 19 Conductor | - | 254 mm | Opposite Side Contacts | ||
![]() 98266-0903 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660903 | + 105 C | - 40 C | 0982660903 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 21 Conductor | - | 76 mm | Same Side Contacts | ||
![]() 98266-1088 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982661088 | + 105 C | - 40 C | 0982661088 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 37 Conductor | - | 203 mm | Opposite Side Contacts | ||
![]() 98266-0854 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660854 | + 105 C | - 40 C | 0982660854 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 17 Conductor | - | 30 mm | Opposite Side Contacts | ||
![]() 98266-1079 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982661079 | + 105 C | - 40 C | 0982661079 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 37 Conductor | - | 76 mm | Same Side Contacts | ||
![]() 98266-0934 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660934 | + 105 C | - 40 C | 0982660934 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 23 Conductor | - | 203 mm | Opposite Side Contacts | ||
![]() 15266-0183 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 152660183 | + 105 C | - 40 C | 0152660183 152660183 | Active | 5.56 | Details | Yes | Premo-Flex | 0.007055 oz | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | - | WIRE AND CABLE | 30 mm | Same Side Contacts | ||
![]() 15266-0277 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 152660277 | + 105 C | - 40 C | 0152660277 152660277 | Active | 5.56 | Details | Yes | Premo-Flex | 0.030900 oz | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | - | WIRE AND CABLE | 102 mm | Same Side Contacts | ||
![]() 15266-1059 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 152661059 | + 105 C | - 40 C | 0152661059 152661059 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | - | WIRE AND CABLE | 102 mm | Same Side Contacts | ||
![]() 15266-0876 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 152660876 | + 105 C | - 40 C | 0152660876 152660876 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | - | WIRE AND CABLE | 30 mm | Same Side Contacts | ||
![]() 15266-1111 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 152661111 | + 105 C | - 40 C | 0152661111 152661111 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | - | WIRE AND CABLE | 203 mm | Same Side Contacts | ||
![]() 15266-0923 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 152660923 | + 105 C | - 40 C | 0152660923 152660923 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | - | WIRE AND CABLE | 51 mm | Same Side Contacts | ||
![]() 15266-0171 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Polyester | 152660171 | + 105 C | - 40 C | 0152660171 152660171 | Active | 5.56 | Details | Yes | Premo-Flex | 0.028008 oz | 60 VAC | Bulk | 15266 | - | 0.5 mm | unknown | 500 mA | 16 Conductor | WIRE AND CABLE | 152 mm | Same Side Contacts | ||
![]() 98266-1081 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982661081 | + 105 C | - 40 C | 0982661081 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 37 Conductor | - | 102 mm | Same Side Contacts | ||
![]() 98266-1015 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982661015 | + 105 C | - 40 C | 0982661015 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 31 Conductor | - | 102 mm | Same Side Contacts | ||
![]() 98266-1087 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982661087 | + 105 C | - 40 C | 0982661087 | Active | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | unknown | 500 mA | 37 Conductor | - | 178 mm | Same Side Contacts |