- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Packaging | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15366-0099 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660099 0153660099 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 10 Conductor | 76 mm | Same Side Contacts | ||
![]() 15366-0220 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660220 0153660220 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 20 Conductor | 203 mm | Opposite Side Contacts | ||
![]() 15366-0100 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660100 0153660100 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 10 Conductor | 76 mm | Opposite Side Contacts | ||
![]() 15366-0232 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660232 0153660232 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 22 Conductor | 76 mm | Opposite Side Contacts | ||
![]() 15366-0172 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660172 0153660172 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 16 Conductor | 152 mm | Opposite Side Contacts | ||
![]() 15366-0088 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660088 0153660088 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 8 Conductor | 203 mm | Opposite Side Contacts | ||
![]() 15366-0238 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660238 0153660238 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 22 Conductor | 152 mm | Opposite Side Contacts | ||
![]() 15366-0263 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660263 0153660263 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 24 Conductor | 203 mm | Same Side Contacts | ||
![]() 15366-0324 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660324 0153660324 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 30 Conductor | 127 mm | Opposite Side Contacts | ||
![]() 15366-0138 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660138 0153660138 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 12 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0182 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660182 0153660182 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 16 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0314 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660314 0153660314 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 28 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0094 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660094 0153660094 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 8 Conductor | 305 mm | Opposite Side Contacts | ||
![]() 15366-0098 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660098 0153660098 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 10 Conductor | 51 mm | Opposite Side Contacts | ||
![]() 15366-0260 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660260 0153660260 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 24 Conductor | 152 mm | Opposite Side Contacts | ||
![]() 15366-0089 Molex | In Stock | - | - | Tin | 1000 | - | + 105 C | - 40 C | 153660089 0153660089 | Details | Premo-Flex | Bulk | 15366 | 0.5 mm | 500 mA | 8 Conductor | 229 mm | Same Side Contacts | ||
![]() 15032-0627 Molex | In Stock | - | - | Gold | 100 | Polyimide (PI) | - | - | 150320627 0150320627 | Details | Premo-Flex | Bulk | 15032 | 0.3 mm | - | 27 Conductor | 152 mm | - | ||
![]() 15031-0425 Molex | In Stock | - | - | Gold | 1 | - | - | - | 150310451 0150310451 | Details | Premo-Flex | Bulk | 15031 | 0.3 mm | - | 25 Conductor | 102 mm | - | ||
![]() 15032-1025 Molex | In Stock | - | - | Gold | 100 | Polyimide (PI) | - | - | 150321025 0150321025 | Details | Premo-Flex | Bulk | 15032 | 0.3 mm | - | 25 Conductor | 254 mm | - | ||
![]() 15032-0845 Molex | In Stock | - | - | Gold | 100 | Polyimide (PI) | - | - | 150320845 0150320845 | Details | Premo-Flex | Bulk | 15032 | 0.3 mm | - | 45 Conductor | 203 mm | - |