- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Connector Type | Pitch | Shielding | Reach Compliance Code | Current Rating | Number of Conductors | Connector Support Type | Cable Length | Number of Ways | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15366-0972 Molex | In Stock | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153660972 0153660972 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 27 Conductor | - | 127 mm | - | - | ||
![]() 15366-0838 Molex | In Stock | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153660838 0153660838 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 15 Conductor | - | 102 mm | - | - | ||
![]() 15366-1103 Molex | In Stock | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153661103 0153661103 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 39 Conductor | - | 102 mm | - | - | ||
![]() 15366-1022 Molex | In Stock | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153661022 0153661022 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 31 Conductor | - | 203 mm | - | - | ||
![]() 15366-1173 Molex | In Stock | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153661173 0153661173 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 45 Conductor | - | 152 mm | - | - | ||
![]() 15366-0922 Molex | In Stock | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153660922 0153660922 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 23 Conductor | - | 51 mm | - | - | ||
![]() 15366-0977 Molex | In Stock | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153660977 0153660977 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 27 Conductor | - | 178 mm | - | - | ||
![]() 15366-1090 Molex | In Stock | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153661090 0153661090 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 37 Conductor | - | 229 mm | - | - | ||
![]() 15366-1014 Molex | In Stock | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153661014 0153661014 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 31 Conductor | - | 102 mm | - | - | ||
![]() 15366-1099 Molex | In Stock | - | - | Tin | - | 1000 | - | - | - | + 105 C | - 40 C | 153661099 0153661099 | - | - | - | Details | - | Premo-Flex | - | - | Bulk | 15366 | - | 0.5 mm | - | - | 500 mA | 39 Conductor | - | 51 mm | - | - | ||
![]() 98266-1024 Molex | In Stock | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982661024 | + 105 C | - 40 C | 0982661024 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | - | unknown | 500 mA | 31 Conductor | - | 229 mm | - | Opposite Side Contacts | ||
![]() 15267-0225 Molex | 750 | - | - | Tin | Copper | 1000 | MOLEX LLC | - | 152670225 | + 105 C | - 40 C | 0152670225 152670225 | Active | 1mm | 5.52 | Details | - | Premo-Flex | 0.011429 oz | 60 VAC | Bulk | 15267 | - | 1 mm | - | unknown | 1.2 A | 8 Conductor | CABLE ASSEMBLY | 51 mm | - | Same Side Contacts | ||
![]() 98267-0550 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 982670550 | + 105 C | - 40 C | 0982670550 | Active | - | 5.57 | Details | Yes | Premo-Flex | 0.235313 oz | 60 VAC | Bulk | 98267 | - | 1 mm | NO | unknown | 1.2 A | 36 Conductor | CABLE ASSEMBLY | 254 mm | - | - | ||
![]() 98266-0835 Molex | 878 | - | - | Tin | Copper | 1000 | MOLEX LLC | Etched Polyamide | 982660835 | + 105 C | - 40 C | 0982660835 | Active | 0.5mm | 5.56 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | - | compliant | 500 mA | 15 Conductor | - | 51 mm | 15 | Same Side Contacts | ||
![]() 98266-0132 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 982660132 | + 105 C | - 40 C | 0982660132 | Active | - | 5.57 | Details | Yes | Premo-Flex | 0.027902 oz | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | - | unknown | 500 mA | 12 Conductor | - | 203 mm | - | - | ||
![]() 15020-0273 Molex | 19 | - | - | Gold | Copper | 1000 | MOLEX LLC | Etched Polyamide | 150200273 | + 105 C | - 40 C | 0150200273 150200273 | Active | 0.5mm | 5.55 | Details | Yes | Premo-Flex | 0.016191 oz | 60 VAC | Bulk | 15020 | INTERCONNECTION DEVICE | 0.5 mm | - | compliant | 500 mA | 26 Conductor | - | 51 mm | 26 | Same Side Contacts | ||
![]() 98267-0590 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 982670590 | + 105 C | - 40 C | 0982670590 | Active | - | 5.57 | Details | Yes | Premo-Flex | 0.209774 oz | 60 VAC | Bulk | 98267 | - | 1 mm | NO | unknown | 1.2 A | 40 Conductor | CABLE ASSEMBLY | 203 mm | - | - | ||
![]() 98267-0895 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 982670895 | + 105 C | - 40 C | 0982670895 | Active | - | 5.57 | Details | Yes | Premo-Flex | - | 60 VAC | Bulk | 98267 | - | 1 mm | NO | unknown | 1.2 A | 19 | CABLE ASSEMBLY | 254 mm | - | - | ||
![]() 15266-0795 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 152660795 | + 105 C | - 40 C | 0152660795 152660795 | Active | - | 5.57 | Details | Yes | Premo-Flex | 0.017637 oz | 60 VAC | Bulk | 15266 | - | 0.5 mm | - | unknown | 500 mA | - | WIRE AND CABLE | 102 mm | - | Same Side Contacts | ||
![]() 98266-0341 Molex | In Stock | - | - | - | - | 1000 | MOLEX LLC | - | 982660341 | + 105 C | - 40 C | 0982660341 | Active | - | 5.57 | Details | Yes | Premo-Flex | 0.028784 oz | 60 VAC | Bulk | 98266 | INTERCONNECTION DEVICE | 0.5 mm | - | unknown | 500 mA | 32 Conductor | - | 76 mm | - | - |