- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Voltage, Rating | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Pitch | Current Rating | Number of Conductors | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Number of Poles | Breaker Type | Number of Ways | Product Type | Operating Temperature Range | Characteristic Impedance | Number of Strands | Contact Location | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15466-1317 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15466 | - | - | - | - | 0.5 mm | 500 mA | - | - | 76 mm | - | - | - | - | - | - | - | - | Opposite Side Contacts | - | - | - | ||
![]() 15466-0714 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15466 | - | - | - | - | 0.5 mm | 500 mA | - | - | 178 mm | - | - | - | - | - | - | - | - | Same Side Contacts | - | - | - | ||
![]() 15466-0730 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15466 | - | - | - | - | 0.5 mm | 500 mA | - | - | 178 mm | - | - | - | - | - | - | - | - | Same Side Contacts | - | - | - | ||
![]() 15466-0515 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15466 | - | - | - | - | 0.5 mm | 500 mA | - | - | 127 mm | - | - | - | - | - | - | - | - | Same Side Contacts | - | - | - | ||
![]() 15466-0222 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15466 | - | - | - | - | 0.5 mm | 500 mA | - | - | 51 mm | - | - | - | - | - | - | - | - | Same Side Contacts | - | - | - | ||
![]() 15466-0145 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15466 | - | - | - | - | 0.5 mm | 500 mA | - | - | 305 mm | - | - | - | - | - | - | - | - | Same Side Contacts | - | - | - | ||
![]() 15466-1145 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15466 | - | - | - | - | 0.5 mm | 500 mA | - | - | 305 mm | - | - | - | - | - | - | - | - | Opposite Side Contacts | - | - | - | ||
![]() 15466-1908 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15466 | - | - | - | - | 0.5 mm | 500 mA | - | - | 229 mm | - | - | - | - | - | - | - | - | Opposite Side Contacts | - | - | - | ||
![]() 15466-1914 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15466 | - | - | - | - | 0.5 mm | 500 mA | - | - | 229 mm | - | - | - | - | - | - | - | - | Opposite Side Contacts | - | - | - | ||
![]() 15466-1940 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15466 | - | - | - | - | 0.5 mm | 500 mA | - | - | 229 mm | - | - | - | - | - | - | - | - | Opposite Side Contacts | - | - | - | ||
![]() 15466-1916 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | - | 15466 | - | - | - | - | 0.5 mm | 500 mA | - | - | 229 mm | - | - | - | - | - | - | - | - | Opposite Side Contacts | - | - | - | ||
Tiny WHSL | 2517 |
| - | - | Cable | - | - | - | - | - | - | +105°C | -20°C | - | Non-Compliant | - | 300 V | - | 3302 | 105 °C | -20 °C | 46.248 pF | - | 1.27 mm | - | - | - | - | 28 AWG | - | - | 34 | - | -20 → +105 °C | 105 Ω | 7 | - | - | 30m | 43.18 mm | ||
Tiny WHSL | 2430 |
| - | - | Panel | - | - | - | - | - | - | +105°C | -20°C | - | Compliant | - | 300 V | Bulk | 3302 | 85 °C | -40 °C | 46.248 pF | - | 1.27 mm | 50 A | - | - | - | 28 AWG | 3 | Magnetic (Hydraulic Delay) | 20 | - | -20 → +105 °C | 105 Ω | 7 | - | - | 30m | 25.4 mm | ||
![]() 15366-1180 Molex | In Stock | - | - | - | - | - | Amphenol Aerospace | - | 1 | - | Amphenol | - | - | 153661180 0153661180 | Details | 38999 | - | - | D38999 III | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | ||
![]() 15366-1018 Molex | In Stock | - | - | Tin | - | - | - | - | 1000 | - | - | + 105 C | - 40 C | 153661018 0153661018 | Details | Premo-Flex | - | Bulk | 15366 | - | - | - | - | 0.5 mm | 500 mA | 31 Conductor | - | 152 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15366-1023 Molex | In Stock | - | - | Tin | - | - | - | - | 1000 | - | - | + 105 C | - 40 C | 153661023 0153661023 | Details | Premo-Flex | - | Bulk | 15366 | - | - | - | - | 0.5 mm | 500 mA | 31 Conductor | - | 203 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15366-1092 Molex | In Stock | - | - | Tin | - | - | - | - | 1000 | - | - | + 105 C | - 40 C | 153661092 0153661092 | Details | Premo-Flex | - | Bulk | 15366 | - | - | - | - | 0.5 mm | 500 mA | 37 Conductor | - | 254 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15018-0461 Molex | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | - | 150180461 0150180461 | Details | Premo-Flex | - | Bulk | 15018 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15018-0467 Molex | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | - | 150180467 0150180467 | Details | Premo-Flex | - | Bulk | 15018 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15014-0641 Molex | In Stock | - | - | Gold | - | Gold | - | Copper | 1000 | Polyimide (PI) | - | + 105 C | - 40 C | 150140641 0150140641 | Details | Premo-Flex | - | Bulk | 15014 | - | - | - | - | 0.25 mm | 200 mA | 41 Conductor | Flat Flex Cable | 152 mm | - | - | - | - | - | - | - | - | Same Side Contacts | - | - | - |