- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15466-0945 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 229 mm | Same Side Contacts | ||
![]() 15466-1426 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 102 mm | Opposite Side Contacts | ||
![]() 15466-0904 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 229 mm | Same Side Contacts | ||
![]() 15466-0905 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 229 mm | Same Side Contacts | ||
![]() 15466-0807 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 203 mm | Same Side Contacts | ||
![]() 15466-0430 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | - | 30 | 102 mm | Same Side Contacts | ||
![]() 15466-0518 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 127 mm | Same Side Contacts | ||
![]() 15466-0404 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 102 mm | Same Side Contacts | ||
![]() 15466-0035 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 254 mm | Same Side Contacts | ||
![]() 15466-0112 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 305 mm | Same Side Contacts | ||
![]() 15466-1810 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 203 mm | Opposite Side Contacts | ||
![]() 15466-1740 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 178 mm | Opposite Side Contacts | ||
![]() 15466-1622 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 152 mm | Opposite Side Contacts | ||
![]() 15466-1614 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 152 mm | Opposite Side Contacts | ||
![]() 15466-0822 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 203 mm | Same Side Contacts | ||
![]() 15466-1508 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 127 mm | Opposite Side Contacts | ||
![]() 15466-1245 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 51 mm | Opposite Side Contacts | ||
![]() 15466-1220 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 51 mm | Opposite Side Contacts | ||
![]() 15466-1505 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 127 mm | Opposite Side Contacts | ||
![]() 15466-1240 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 51 mm | Opposite Side Contacts |