- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Series | Pitch | Current Rating | Number of Conductors | Cable Length | Contact Location |
---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15466-1305 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 76 mm | Opposite Side Contacts | ||
![]() 15466-1750 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 178 mm | Opposite Side Contacts | ||
![]() 15466-0919 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 229 mm | Same Side Contacts | ||
![]() 15466-1226 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 51 mm | Opposite Side Contacts | ||
![]() 15466-0811 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 203 mm | Same Side Contacts | ||
![]() 15466-0426 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | - | 26 | 102 mm | Same Side Contacts | ||
![]() 15466-1414 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 102 mm | Opposite Side Contacts | ||
![]() 15466-0117 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 305 mm | Same Side Contacts | ||
![]() 15466-0916 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 229 mm | Same Side Contacts | ||
![]() 15466-0507 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 127 mm | Same Side Contacts | ||
![]() 15466-0026 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 254 mm | Same Side Contacts | ||
![]() 15466-1635 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 152 mm | Opposite Side Contacts | ||
![]() 15466-1209 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 51 mm | Opposite Side Contacts | ||
![]() 15466-0204 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 51 mm | Same Side Contacts | ||
![]() 15466-1907 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 229 mm | Opposite Side Contacts | ||
![]() 15466-0330 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 76 mm | Same Side Contacts | ||
![]() 15466-1626 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 152 mm | Opposite Side Contacts | ||
![]() 15466-0030 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 254 mm | Same Side Contacts | ||
![]() 15466-0316 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 76 mm | Same Side Contacts | ||
![]() 15466-1919 Molex | In Stock | - | - | 60 VAC | 15466 | 0.5 mm | 500 mA | - | 229 mm | Opposite Side Contacts |