- Manufacturer
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Pitch
- RoHS
- Series
- Tradename
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Packaging
Attribute column
Categories
Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Panel Mount | Body Diameter | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Coupling Type | Number of Ports | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 086260036340800+ KYOCERA Crystal Device Corporation | In Stock | - | - | BOARD | - | - | - | - | 0.956 inch | - | TIN COPPER | NOT SPECIFIED | KYOCERA CORP | - | RIGHT ANGLE | ONE | 1 | - | - | Active | Yes | e2 | Yes | EAR99 | FFC/FPC CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 0.5 mm | unknown | - | - | - | - | 0.079 inch | FEMALE | 0.169 inch | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | TIN COPPER | - | - | - | ||
![]() 317-0006-16-00-087 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046285035000800+ KYOCERA Crystal Device Corporation | In Stock | - | - | BOARD | - | - | - | - | 0.535 inch | - | TIN COPPER | NOT SPECIFIED | KYOCERA CORP | - | RIGHT ANGLE | ONE | 1 | - | - | Active | Yes | e2 | Yes | EAR99 | FFC/FPC CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 35 | 0.3 mm | unknown | - | - | - | - | 0.043 inch | FEMALE | 0.193 inch | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | TIN COPPER | - | - | - | ||
![]() 046238028010800+ KYOCERA Crystal Device Corporation | In Stock | - | - | BOARD | - | - | - | - | 0.622 inch | - | TIN COPPER | NOT SPECIFIED | KYOCERA CORP | - | RIGHT ANGLE | ONE | 1 | - | - | Obsolete | Yes | e2 | Yes | EAR99 | FFC/FPC CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 0.5 mm | unknown | - | - | - | - | 0.043 inch | FEMALE | 0.142 inch | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | Tin/Copper (Sn/Cu) | - | - | - | ||
![]() 317-0007-08-00-087 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086222014101800+ KYOCERA Crystal Device Corporation | In Stock | - | - | BOARD | - | LOCKING | - | - | 0.453 inch | - | TIN COPPER | NOT SPECIFIED | KYOCERA CORP | - | RIGHT ANGLE | ONE | 1 | - | - | Obsolete | Yes | e2 | Yes | EAR99 | FFC/FPC CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 0.5 mm | unknown | - | - | 1 | RECTANGULAR | 0.076 inch | FEMALE | 0.192 inch | BELLOWED TYPE | 0.019 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | Tin/Copper (Sn/Cu) | RECTANGULAR | LIF N | - | ||
![]() 227711-1 TE Connectivity | 1716 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-1008-08-00-058 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE4307 Pasternack Enterprises | 124 |
| - | CABLE | BRASS | - | NO | 0.57 inch | - | RG-174, RG-316, RG-188 | - | - | PASTERNACK ENTERPRISES INC | POLYTETRAFLUOROETHYLENE | RIGHT ANGLE | - | - | 165 °C | -65 °C | Contact Manufacturer | - | - | - | - | RF BNC CONNECTOR | - | - | - | - | NO | - | GENERAL PURPOSE | 1 | - | unknown | NICKEL | UL | - | - | - | MALE | 1.03 inch | COAX | - | - | CLAMP/SOLDER | - | BAYONET | 1 | - | - | - | 50 Ω | ||
![]() 317-0008-16-00-087 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BN-CKM-S-LX-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-0006-08-00-087 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BN-CKM-SP-LR-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046285027000883+ KYOCERA Crystal Device Corporation | 32400 | - | - | BOARD | - | - | - | - | 0.44 inch | - | GOLD | NOT SPECIFIED | KYOCERA CORP | - | RIGHT ANGLE | ONE | 1 | - | - | Active | Yes | e4 | Yes | EAR99 | FFC/FPC CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 27 | 0.3 mm | unknown | - | - | - | - | 0.043 inch | FEMALE | 0.193 inch | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | GOLD | - | - | - | ||
![]() 2-331351-6 TE Connectivity | In Stock | - | - | CABLE | - | - | NO | - | - | - | - | - | TYCO ELECTRONICS AMP | POLYTETRAFLUOROETHYLENE | STRAIGHT | - | - | - | - | Obsolete | - | - | - | - | RF BNC CONNECTOR | APPLICABLE CABLES: RG-180/U; RG-180A/U; RG-195/U | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | FEMALE | - | - | - | JACK | CRIMP | - | BAYONET | - | - | - | - | 50 Ω | ||
![]() 046286070102883+ KYOCERA Crystal Device Corporation | In Stock | - | - | BOARD | - | - | - | - | 1.264 inch | - | GOLD | NOT SPECIFIED | KYOCERA CORP | - | RIGHT ANGLE | ONE | 2 | - | - | Active | Yes | e4 | Yes | EAR99 | FFC/FPC CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 0.4 mm | unknown | - | - | - | - | 0.138 inch | FEMALE | 0.26 inch | - | 0.016 inch | - | SURFACE MOUNT | - | - | - | GOLD | - | - | - | ||
![]() 413479-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE4307 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BN-CKM-S-SX-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-1008-18-00-058 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |