- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Approvals | Cable Types | Insulation Materials | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Capacitance | Voltage - Rated DC | Pitch | Shielding | Depth | Construction | Current Rating | Number of Conductors | Voltage - Rated AC | Approval Agency | Lead Pitch | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Number of Cores | Ribbon Width | Number of Strands | First Conductor Mark | Number of Pairs | Features | Length | Width | Ribbon Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 41 |
| Datasheet | 10 Weeks | Cable | 100 | - | Copper, Tinned | Polyolefin (PO) | - | Flat Cable, Round Jacket | PO | - | - | - | - | -15°C~75°C | 2010 | HF659 | Active | - | 105°C | -40°C | Grey | - | - | - | 0.050 1.27mm | Shielded | - | - | - | 50 | - | - | - | 28 AWG | 10GOhm | 150V | - | - | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | - | 2.450 62.23mm | - | Blue | - | Zippable | 275.0' 83.82m | - | - | - | RoHS Compliant | UL Style 22170 | ||
![]() HF759/37 3M | 612 |
| Datasheet | 10 Weeks | Cable | - | - | Copper, Tinned | Polyolefin (PO) | - | Flat Cable, Round Jacket | - | - | - | - | - | -10°C~75°C | 2010 | HF759 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 37 | - | - | - | 28 AWG | 10GOhm | 150V | - | - | Flat | - | Gray | 7 Strands / 36 AWG | - | 1.800 45.72mm | - | Blue | - | Zippable | 275.0' 83.82m | - | - | - | RoHS Compliant | UL Style 22170 | ||
![]() HF759/15 3M | 24 |
| Datasheet | 10 Weeks | Cable | - | - | Copper, Tinned | Polyolefin (PO) | - | Flat Cable, Round Jacket | - | - | - | - | - | -10°C~75°C | 2010 | HF759 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 15 | - | - | - | 28 AWG | 10GOhm | 150V | - | - | Flat | - | Gray | 7 Strands / 36 AWG | - | 0.700 17.78mm | - | Blue | - | Zippable | 275.0' 83.82m | - | - | - | RoHS Compliant | UL Style 22170 | ||
Tiny WHSL | 1126 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | - | - | - | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 10 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Black | 7 Strands / 36 AWG | - | 0.450 11.43mm | - | Red | - | Zippable | 100.0' 30.48m | - | - | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 24 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Twisted Pair, Flat Jacket | - | - | - | - | - | -20°C~80°C | 2003 | 1785 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | - | 34 (17 Pair Twisted) | - | - | - | 28 AWG | 1GOhm | 150V | - | - | - | - | Black | 7 Strands / 36 AWG | - | 1.830 46.48mm | - | - | - | - | 100.0' 30.48m | - | 0.120 3.05mm | - | RoHS Compliant | UL Style 2912 | ||
![]() 3586/50MC005 Alpha Wire | In Stock | - | - | - | Cable | - | 3.311224 kg | Copper | - | UL | - | PVC | Compliant | - | 300 V | 150 V | - | - | - | - | - | - | - | Multiple | - | 21 pF | - | - | Shielded | - | - | - | 50 | - | - | - | - | - | - | - | 100 Ω | Flat | 28 AWG | - | - | - | - | - | - | - | - | 30.48 m | 508 µm | - | No SVHC | - | - | ||
Tiny WHSL | 132 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Flat Cable | - | - | - | - | - | -40°C~105°C | 2003 | 3749 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | - | 36 | - | - | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | - | 0.900 22.86mm | - | Blue | - | Zippable | 100.0' 30.48m | - | 0.025 0.64mm | - | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 43 |
| Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | - | - | - | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 9 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Black | 7 Strands / 36 AWG | - | 0.402 10.20mm | - | Red | - | Zippable | 300.0' 91.44m | - | - | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | - | Copper | - | - | - | PVC | - | - | - | - | - | 2001 | 3784 | Obsolete | Not Applicable | 80°C | -20°C | Grey | - | 45.6pF | 50V | 1.27mm | - | - | - | - | - | 300V | - | 1.27mm | - | - | - | - | - | - | 28 AWG | - | - | - | - | 7 | - | 13 | - | - | 33mm | - | Unknown | RoHS Compliant | - | ||
Tiny WHSL | 37 |
| Datasheet | 5 Weeks | Cable | - | 9.071847kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | - | - | Grey, Red | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 30 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | Flat | - | Gray | 7 Strands / 36 AWG | - | 1.500 38.10mm | - | Red | - | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | 300 | 6.259575kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Twisted Pair | PVC | - | - | - | - | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 26 (13 Pair Twisted) | - | - | - | 28 AWG | 1GOhm | 300V | - | - | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | - | 1.300 33.02mm | - | - | - | - | 300.0' 91.44m | - | 0.080 2.03mm | - | RoHS Compliant | UL Style 20462 | ||
![]() 60900506007 HARTING | In Stock | - | - | 20 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | - | Flat Cable | FEP | - | 150V | - | - | -55°C~150°C | - | har-mik® | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 1A | 50 | - | UL | - | 30 AWG | - | 150V | WIRE AND CABLE | - | Flat | 30 AWG | - | Solid | - | 1.250 31.75mm | - | Blue | - | - | 100.0' 30.48m | - | 0.024 0.61mm | - | ROHS3 Compliant | UL Style 20726 | ||
![]() 60900686007 HARTING | In Stock | - | - | 20 Weeks | Cable | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | - | Flat Cable | FEP | - | 150V | - | - | -55°C~150°C | - | har-mik® | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | 43.2mm | - | 1A | 68 | - | UL | - | 30 AWG | - | 150V | - | - | Flat | 30 AWG | - | Solid | - | 1.700 43.18mm | - | Blue | - | - | 100.0' 30.48m | - | 0.024 0.61mm | - | ROHS3 Compliant | UL Style 20726 | ||
Tiny WHSL | 47 | - | Datasheet | 5 Weeks | Cable | 100 | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Flat Cable | - | - | - | - | - | -40°C~105°C | 2003 | 3756 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | - | 26 | - | - | - | 30 AWG | 10GOhm | 150V | - | - | Flat | - | Gray | 7 Strands / 38 AWG | - | 0.650 16.51mm | - | Blue | - | - | 100.0' 30.48m | - | 0.025 0.64mm | - | ROHS3 Compliant | UL Style 20297 | ||
![]() 3550/14 MC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | -20°C~105°C | 2011 | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | - | - | - | 14 | - | - | - | 26 AWG | - | 600V | - | - | - | - | Multiple | 7 Strands / 34 AWG | - | 0.546 13.87mm | - | - | - | - | 100.0' 30.48m | - | 0.039 0.99mm | - | ROHS3 Compliant | UL Style 2713 | ||
![]() 3541 MC005 Alpha Wire | 885 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | -20°C~105°C | 2004 | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.045 1.14mm | Unshielded | - | - | - | 15 | - | - | - | 24 AWG | - | 600V | - | - | - | - | Multiple | 19 Strands / 36 AWG | - | 0.660 16.76mm | - | - | - | - | 100.0' 30.48m | - | 0.044 1.12mm | - | ROHS3 Compliant | UL Style 2713 | ||
Tiny WHSL | 1234 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 9 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.450 11.43mm | - | Red | - | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 27 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | - | - | - | - | -20°C~105°C | 2003 | 3659 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | - | 34 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Black | 7 Strands / 36 AWG | - | 1.650 41.91mm | - | Red | - | Zippable | 5.0' 1.52m | - | - | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 31 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | POLYVINYL CHLORIDE | - | - | - | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | - | - | DIAMETER OF INDIVIDUAL CONDUCTOR IS 1.07 MM | - | - | 0.050 1.27mm | Unshielded | - | STRANDED | - | 9 | - | CUL; UL | - | 26 AWG | 10GOhm | 300V | WIRE AND CABLE | - | - | - | Multiple | 7 Strands / 34 AWG | - | 0.450 11.43mm | - | - | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | UL Style 20462 | ||
![]() HF365/37 3M | 18 |
| Datasheet | 5 Weeks | Cable | 100 | - | Copper, Tinned | Polyolefin (PO) | - | Flat Cable | Polyolefin | - | 300V | - | - | -40°C~105°C | 2008 | HF365 | Active | Not Applicable | - | - | Grey, White | - | 27.552pF | 300V | 0.050 1.27mm | Unshielded | - | - | - | 37 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 37 | 1.850 46.99mm | 7 | Blue | - | Zippable | 100.0' 30.48m | 46.99mm | 0.035 0.89mm | Unknown | RoHS Compliant | UL Style 21682 |