- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| Datasheet | 5 Weeks | - | - | 300 | 6.259575kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | PVC | - | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | 105°C | -20°C | Multiple | 0.050 1.27mm | Unshielded | 26 (13 Pair Twisted) | 28 AWG | 1GOhms | 300V | Flat | - | 28 AWG | Multiple | 7 Strands / 36 AWG | - | 1.300 33.02mm | - | - | 300.0' 91.44m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
![]() 3754/52 3M | In Stock | - | Datasheet | 6 Weeks | - | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3754 | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 52 | 30 AWG | 10GOhm | 30V | Flat | - | - | Gray | 7 Strands / 38 AWG | 640μm | 1.300 33.02mm | Red | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 32 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2006 | 3365 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 64 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 3.200 81.28mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 8124/35 3M | 24 |
| Datasheet | 5 Weeks | Tin | Cable | 100 | 20.411657kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -20°C~105°C | 2009 | 8124 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 0.100 2.54mm | Unshielded | 35 | 22 AWG | 10GOhm | 300V | Flat | 30.48m | 28 AWG | Gray | 7 Strands / 30 AWG | 2.54mm | 3.468 88.09mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Cable | - | - | Copper, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | - | 2010 | 3834 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | Flat | - | - | Black | 19 Strands / 40 AWG | - | 0.950 24.13mm | - | Zippable | 275.0' 83.82m | 0.080 2.03mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | - | -20°C~105°C | 2003 | 3353 | Obsolete | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 60 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 3.250 82.55mm | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | UL Style 2682 | ||
![]() 3302/28 3M | 2183 |
| Datasheet | 5 Weeks | - | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -20°C~105°C | 2012 | 3302 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 28 | 28 AWG | 1GOhm | 300V | Flat | - | 28 AWG | Multiple | 7 Strands / 36 AWG | - | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | 200 | 6.123497kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | PVC | - | -20°C~105°C | 2003 | 1700 | Active | 1 (Unlimited) | 105°C | -20°C | Multiple | 0.050 1.27mm | Unshielded | 16 (8 Pair Twisted) | 28 AWG | 1GOhms | 300V | Flat | - | 28 AWG | Multiple | 7 Strands / 36 AWG | - | 0.800 20.32mm | - | - | 200.0' 60.96m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3770 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 34 | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 1.700 43.18mm | Blue | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | 300 | 7.71107kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | PVC | - | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 30 (15 Pair Twisted) | 28 AWG | 1GOhm | 300V | Flat | - | 28 AWG | Multiple | 7 Strands / 36 AWG | - | - | - | - | 300.0' 91.44m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 24 |
| Datasheet | 8 Weeks | - | - | 100 | 4.195729kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | PVC | - | -20°C~80°C | 2012 | 3759 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 34 | 28 AWG | 10GOhm | 300V | Flat | - | 28 AWG | Black | 7 Strands / 36 AWG | - | 1.650 41.91mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
![]() 8124/28 3M | 24 |
| Datasheet | 5 Weeks | Tin | Cable | 100 | 15.875733kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -20°C~105°C | 2009 | 8124 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 0.100 2.54mm | Unshielded | 28 | 22 AWG | 10GOhm | 300V | Flat | 30.48m | 22 AWG | Gray | 7 Strands / 30 AWG | 2.54mm | 2.768 70.31mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E42769 | ||
![]() 8132/18 3M | In Stock | - | Datasheet | 16 Weeks | - | - | 100 | 7.529633kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -20°C~80°C | 2003 | 8132 | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 0.156 3.96mm | Unshielded | 18 | 18 AWG | 10GOhm | 300V | Flat | - | 18 AWG | Gray | 19 Strands / 30 AWG | - | 2.748 69.80mm | Red | Zippable | 100.0' 30.48m | 0.077 1.96mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 24 |
| Datasheet | 7 Weeks | - | - | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | PVC | - | -20°C~80°C | 2009 | 1785 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | 34 (17 Pair Twisted) | 28 AWG | 1GOhm | 150V | Flat | - | 28 AWG | Black | 7 Strands / 36 AWG | - | 1.830 46.48mm | - | - | 100.0' 30.48m | 0.120 3.05mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3517 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | 50 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 2.630 66.80mm | Red | - | 100.0' 30.48m | 0.110 2.79mm | ROHS3 Compliant | UL Style 2912 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | 100 | 10.886217kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | PVC | - | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 20 (10 Pair Twisted) | 28 AWG | 1GOhm | 300V | Flat | - | 28 AWG | Multiple | 7 Strands / 36 AWG | - | 1.000 25.40mm | - | - | 300.0' 91.44m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3770 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 37 | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 1.850 46.99mm | Blue | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 2180 |
| Datasheet | 3 Weeks | - | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2001 | 3319 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | - | - | Black | 19 Strands / 40 AWG | - | 0.700 17.78mm | Red | Zippable | 10.0' 3.05m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 0.050 1.27mm | Unshielded | 18 | 28 AWG | 10GOhm | 300V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | 0.900 22.86mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 3603/60 3M | 24 |
| Datasheet | 15 Weeks | Tin | Cable | 100 | 17.780821kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | PVC | 300V | -20°C~80°C | 2009 | 3603 | Active | 1 (Unlimited) | - | - | Black, Grey | 0.050 1.27mm | Unshielded | 60 | 28 AWG | 10GOhm | - | Flat | 30.48m | 28 AWG | Gray | 7 Strands / 36 AWG | 1.27mm | 3.079 78.20mm | Red | - | 100.0' 30.48m | 0.100 2.54mm | RoHS Compliant | UL Style 2912 |