- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Width | Ribbon Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3756 | - | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 26 | 30 AWG | 10GOhm | 150V | - | - | Gray | 7 Strands / 38 AWG | 0.650 16.51mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | ROHS3 Compliant | UL Style 20297 | ||
![]() HF659/50 3M | 24 |
| Datasheet | 5 Weeks | Cable | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable, Round Jacket | PO | 50V | -15°C~75°C | 2010 | HF659 | - | Active | Not Applicable | 105°C | -40°C | Grey | 50V | 0.050 1.27mm | Shielded | 50 | 28 AWG | 10GOhm | 150V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 2.450 62.23mm | Blue | Zippable | 275.0' 83.82m | - | - | Unknown | RoHS Compliant | UL Style 22170 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3749 | - | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 12 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 0.300 7.62mm | Blue | Zippable | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | UL Style 20297 | ||
![]() 302-28-20-GR-0100F CNC Tech | 35 |
| - | 18 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | - | Active | Not Applicable | - | - | Grey | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 1.000 25.40mm | Red | - | 100.0' 30.48m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-26-GR-0100F CNC Tech | 27 |
| - | 18 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | - | Active | Not Applicable | - | - | Grey | - | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 1.300 33.02mm | Red | - | 100.0' 30.48m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-16-GR-0250F CNC Tech | 50 |
| - | 18 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | - | Active | Not Applicable | - | - | Grey | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 0.800 20.32mm | Red | - | 250.0' 76.20m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 300-30-16-GR-0100F CNC Tech | 61 |
| - | 18 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | - | Active | Not Applicable | - | - | Grey | - | 0.025 0.64mm | Unshielded | 16 | 30 AWG | 100MOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | 0.400 10.16mm | Red | - | 100.0' 30.48m | - | 0.026 0.66mm | - | ROHS3 Compliant | UL Style 2678 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3749 | - | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 24 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 0.600 15.24mm | Blue | Zippable | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | UL Style 20297 | ||
![]() C3801/18 3M | In Stock | - | Datasheet | 5 Weeks | Cable | 300 | 17.23651kg | - | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | Grey, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48m | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | - | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 0.450 11.43mm | Red | Zippable | 300.0' 91.44m | - | - | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 241 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | - | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 1.250 31.75mm | Red | Zippable | 100.0' 30.48m | - | - | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3749 | - | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 14 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 0.350 8.89mm | Blue | Zippable | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | UL Style 20297 | ||
![]() 302-28-10-GR-0100F CNC Tech | 35 |
| - | 18 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | - | Active | Not Applicable | - | - | Grey | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 0.500 12.70mm | Red | - | 100.0' 30.48m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
![]() 300-30-20-GR-0100F CNC Tech | 35 |
| - | 18 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | - | Active | Not Applicable | - | - | Grey | - | 0.025 0.64mm | Unshielded | 20 | 30 AWG | 100MOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | 0.500 12.70mm | Red | - | 100.0' 30.48m | - | 0.026 0.66mm | - | ROHS3 Compliant | UL Style 2678 | ||
![]() 300-30-26-GR-0100F CNC Tech | 35 |
| - | 18 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | - | Active | Not Applicable | - | - | Grey | - | 0.025 0.64mm | Unshielded | 26 | 30 AWG | 100MOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | 0.650 16.51mm | Red | - | 100.0' 30.48m | - | 0.026 0.66mm | - | ROHS3 Compliant | UL Style 2678 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | 100 | 6.53173kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Split Conductor | - | - | -20°C~105°C | 2009 | 3667 | - | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | Flat | - | Gray | 7 Strands / 36 AWG | 1.000 25.40mm | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 177 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3625 | - | Active | 1 (Unlimited) | - | - | - | - | 0.039 1.00mm | Unshielded | 30 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.181 30.00mm | Red | Zippable | 328.1' 100.00m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 49 |
| Datasheet | 5 Weeks | Cable | 100 | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | Polyolefin | 300V | -40°C~105°C | 2010 | HF365 | - | Active | Not Applicable | 105°C | -40°C | Grey | 300V | 0.050 1.27mm | Unshielded | 9 | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 0.450 11.43mm | Blue | Zippable | 100.0' 30.48m | 11.43mm | 0.035 0.89mm | Unknown | RoHS Compliant | UL Style 21682 | ||
![]() 1432415 Phoenix Contact | 33 |
| - | 4 Weeks | Cable | - | - | Copper, Tinned | Ethylene Propylene Terpolymer Rubber (EPDM) | Flat Cable | EPDM | 48V | -25°C~85°C | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | 16 AWG | - | - | Flat | 16 AWG | Black | - | - | - | - | 328.1' 100.00m | - | - | - | RoHS Compliant | - | ||
![]() 3539/06 3M | 46 | - | Datasheet | 8 Weeks | Cable | 300 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 50V | -20°C~105°C | 2009 | 3539 | - | Active | 1 (Unlimited) | - | - | Grey | 50V | 0.050 1.27mm | Unshielded | 6 | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Gray | 19 Strands / 40 AWG | - | Red | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | Unknown | RoHS Compliant | UL Style 2651 |