- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Pitch | Shielding | Reach Compliance Code | Number of Conductors | Approval Agency | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Connector Pitch | Features | Length | Ribbon Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 210390983 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | MOLEX LLC | - | Molex | 210390983 | Obsolete | 5.84 | - | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210200367 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | MOLEX LLC | - | Molex | 210200367 | Obsolete | 5.84 | - | Yes | - | - | - | - | Yes | - | - | INTERCONNECTION DEVICE | - | - | - | - | - | PREMO-FLEX, 34 CONTACTS | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 663 |
| Datasheet | 5 Weeks | - | - | - | 16 | - | Copper, Tinned | Polyolefin (PO) | Flat Twisted Pair | - | PO | - | - | - | - | - | - | 150V | -40°C~105°C | 2012 | HF100 | - | Active | Not Applicable | - | - | 105°C | -40°C | Blue, White | - | - | 50V | 1A | 0.050 1.27mm | Unshielded | - | 16 (8 Pair Twisted) | UL | - | 28 AWG | 10GOhm | 150V | Flat | 28 AWG | Blue, White | 7 Strands / 36 AWG | - | 0.800 20.32mm | - | - | - | 100.0' 30.48m | 0.070 1.78mm | Unknown | ROHS3 Compliant | - | UL Style 21008 | ||
![]() C3AAT-1618G-ND CW Industries | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | IDC, Socket | 16 | - | - | Grey | 2 | - | - | - | - | Unshielded | - | - | - | 16 | - | - | - | - | - | - | - | 1.27 mm | - | - | 2.54 mm | - | 457.2 mm | - | - | - | Contains Lead | - | ||
Tiny WHSL | 282 |
| Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 90204 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | Shielded | - | 26 | - | - | 28 AWG | 10GOhm | 150V | - | - | Gray | 7 Strands / 38 AWG | - | 1.340 34.04mm | Blue | - | - | 100.0' 30.48m | 0.070 1.78mm | - | RoHS Compliant | - | UL E42769 | ||
Tiny WHSL | 23 |
| Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3625 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | - | 24 | - | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 0.945 24.00mm | Red | - | Zippable | 98.4' 30.00m | 0.035 0.89mm | - | ROHS3 Compliant | - | UL Style 2651 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3801 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 40 | - | - | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | - | 2.000 50.80mm | Red | - | Zippable | 300.0' 91.44m | 0.039 0.99mm | - | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 60 | - | - | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | - | 3.000 76.20mm | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | - | ROHS3 Compliant | - | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3447 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 80 | - | - | 30 AWG | 10GOhm | 30V | - | - | Gray | Solid | - | 2.000 50.80mm | Red | - | Zippable | 300.0' 91.44m | 0.025 0.64mm | - | RoHS Compliant | - | UL Style 20596 | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Cable | - | - | 7.257478kg | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | - | - | - | - | - | - | -55°C~200°C | 2013 | 3601 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 16 | - | - | 28 AWG | 10GOhm | 300V | Flat | - | Blue | 7 Strands / 36 AWG | - | 0.800 20.32mm | - | - | - | 100.0' 30.48m | 0.029 0.74mm | - | RoHS Compliant | - | UL Style 20424 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 1700 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 14 (7 Pair Twisted) | - | - | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | - | 0.700 17.78mm | - | - | - | 300.0' 91.44m | 0.080 2.03mm | - | RoHS Compliant | - | UL Style 20462 | ||
![]() 3365A/26 3M | 37 |
| Datasheet | 5 Weeks | Tin | Cable | 100 | - | 1.399786kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | PVC | - | - | - | - | - | - | 300V | -20°C~105°C | 2009 | 3365 | - | Active | 1 (Unlimited) | - | - | 105°C | -20°C | Black, Grey, Red | - | - | - | - | 0.050 1.27mm | Unshielded | - | 26 | - | - | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Black | 7 Strands / 36 AWG | 1.27mm | 1.300 33.02mm | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 1700 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 30 (15 Pair Twisted) | - | - | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | - | - | 200.0' 60.96m | 0.080 2.03mm | - | RoHS Compliant | - | UL Style 20462 | ||
![]() 90104/15 3M | 24 |
| Datasheet | 5 Weeks | - | Cable | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | - | - | - | - | - | - | - | 2006 | 90104 | - | Active | 1 (Unlimited) | - | - | - | - | Grey | - | - | 150V | - | 0.050 1.27mm | Shielded | - | 15 | - | - | 28 AWG | 10GOhm | 150V | Flat | 28 AWG | Natural | 7 Strands / 36 AWG | - | 0.860 21.84mm | Blue | - | - | 100.0' 30.48m | 0.110 2.79mm | - | RoHS Compliant | - | UL E118773 | ||
![]() 3896/52 3M | 41 |
| Datasheet | 5 Weeks | - | Cable | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | PVC | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3896 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | - | 0.025 0.64mm | Unshielded | - | 52 | - | - | 30 AWG | 10GOhm | - | Flat | 30 AWG | Black | 7 Strands / 38 AWG | - | 1.275 32.39mm | Red | - | Zippable | 275.0' 83.82m | - | - | RoHS Compliant | - | UL Style 20596 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 60 | - | - | 28 AWG | 1GOhms | 300V | - | - | Multiple | 7 Strands / 36 AWG | - | 3.000 76.20mm | - | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | - | ROHS3 Compliant | - | UL Style 20462 | ||
![]() 3609/32 3M | 24 |
| Datasheet | 15 Weeks | - | - | 100 | - | 7.257478kg | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | FEP | - | - | - | - | - | - | - | -55°C~150°C | 2013 | 3609 | - | Active | 1 (Unlimited) | - | - | 150°C | -55°C | White | - | - | - | - | 0.025 0.64mm | Unshielded | - | 32 | - | - | 30 AWG | 10GOhm | 150V | Flat | 30 AWG | White | 7 Strands / 38 AWG | - | - | Blue | - | - | 100.0' 30.48m | 0.024 0.61mm | - | RoHS Compliant | - | UL Style 20726 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 21 |
| Datasheet | 8 Weeks | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3539 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 9 | - | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 19 Strands / 40 AWG | - | 0.450 11.43mm | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 37 |
| Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3625 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | - | 8 | - | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 0.315 8.00mm | Red | - | Zippable | 328.1' 100.00m | 0.035 0.89mm | - | ROHS3 Compliant | - | UL Style 2651 |