- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Current Rating (Amps) | Pitch | Shielding | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 37 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 14 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | 0.700 17.78mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 60 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | 3.000 76.20mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 26 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | 1.300 33.02mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 80 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | 2.000 50.80mm | Blue | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | - | - | - | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 34 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | 0.850 21.59mm | Blue | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | - | - | - | ||
![]() 82-18-6013 Molex | In Stock | - | Datasheet | 16 Weeks | Copper | - | - | PVC | 300V | - | 2007 | - | Active | - | 13 | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | unknown | - | UL | - | - | - | WIRE AND CABLE | Flat | 30.5m | 18 AWG | - | - | 51.5112mm | Black | - | 30.48m | 1.8034mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 82-18-6009 Molex | In Stock | - | Datasheet | - | Copper | - | - | PVC | 300V | - | 2007 | - | Active | - | 9 | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | unknown | - | UL | - | - | - | WIRE AND CABLE | Flat | 30.5m | 18 AWG | - | - | 35.6616mm | Black | - | 30.48m | 1.8034mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 25 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | 1.250 31.75mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 2295 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 34 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | 1.700 43.18mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 37 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2006 | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | 0.500 12.70mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 37 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2012 | 3302 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 26 | - | 28 AWG | 1GOhm | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | 1.300 33.02mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | - | - | UL Style 20462 | ||
![]() 82-18-6007 Molex | In Stock | - | Datasheet | - | Copper | - | - | PVC | 300V | - | 2007 | - | Active | - | 7 | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | unknown | - | UL | - | - | - | WIRE AND CABLE | Flat | 30.5m | 18 AWG | - | - | 27.7368mm | Black | - | 30.48m | 1.8034mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 24 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | 1.200 30.48mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 40 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | 2.000 50.80mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2013 | 3447 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 24 | - | 30 AWG | 10GOhm | 30V | - | - | - | - | Gray | Solid | - | Red | Zippable | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | - | - | UL Style 20596 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 20 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | 0.500 12.70mm | Blue | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2015 | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 60 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | 3.000 76.20mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 80 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | 2.000 50.80mm | Blue | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | - | - | - | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 100 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | 2.500 63.50mm | Blue | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | - | - | - | ||
![]() 63910615521CAB Würth Elektronik | 416 | - | Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -25°C~105°C | - | WR-CAB | Active | 1 (Unlimited) | - | - | - | - | 1A | 0.050 1.27mm | Unshielded | - | 6 | - | 28 AWG | 100MOhms | 300V | - | - | - | - | Gray | - | 0.289 7.35mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | - | - | - |