- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Country of Origin | Insulation Materials | Manufacturer Lifecycle Status | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Orientation | Shielding | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Halogen Free | Cable Pitch | Ribbon Width | Glow Wire Compliant | First Conductor Mark | Features | Length | Ribbon Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Twisted Pair | - | - | - | - | - | - | - | - | - | -20°C~80°C | 2010 | 3782 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | - | Unshielded | - | 64 (32 Pair Twisted) | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 3.200 81.28mm | - | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | - | - | - | ||
Tiny WHSL | 24 |
| Datasheet | 15 Weeks | - | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | - | Flat Cable | - | - | - | - | - | - | - | - | - | -55°C~200°C | 2003 | 3601 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | - | Unshielded | - | 25 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Blue | 7 Strands / 36 AWG | - | - | 1.250 31.75mm | - | - | - | 100.0' 30.48m | 0.029 0.74mm | - | RoHS Compliant | - | - | UL Style 20424 | ||
Tiny WHSL | 315 |
| Datasheet | 15 Weeks | - | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | - | Flat Cable | - | - | - | - | - | - | - | - | - | -55°C~200°C | 2003 | 3601 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | - | Unshielded | - | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Blue | 7 Strands / 36 AWG | - | - | 0.500 12.70mm | - | - | - | 100.0' 30.48m | 0.029 0.74mm | - | RoHS Compliant | - | - | UL Style 20424 | ||
Tiny WHSL | 4252 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | - | Unshielded | - | 37 | - | 28 AWG | 1GOhm | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 1.850 46.99mm | - | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | - | ROHS3 Compliant | - | - | UL Style 20462 | ||
![]() 3580/26 SL005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | - | Unshielded | - | 26 | - | 28 AWG | - | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 1.300 33.02mm | - | Red | - | 100.0' 30.48m | 0.033 0.84mm | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Twisted Pair | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | - | Unshielded | - | 20 (10 Pair Twisted) | - | 28 AWG | 1GOhms | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 1.000 25.40mm | - | - | Zippable | 100.0' 30.48m | 0.080 2.03mm | - | RoHS Compliant | - | - | UL Style 20462 | ||
![]() 0082285516 Molex | In Stock | - | Datasheet | 16 Weeks | - | Cable | 100 | - | - | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | PVC | - | - | - | - | - | - | - | -20°C~105°C | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | 0.050 1.27mm | - | Unshielded | - | 16 | - | 28 AWG | 10MOhm | 300V | 15 | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 0.800 20.32mm | - | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | No | ROHS3 Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3625 | Active | Not Applicable | - | - | - | - | - | 0.039 1.00mm | - | Unshielded | - | 12 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 0.472 11.99mm | - | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | - | ROHS3 Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | 7.71107kg | Copper, Silver Coated | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | PVC | - | - | - | - | - | - | - | - | 2010 | 3834 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | - | Unshielded | - | 16 | - | 28 AWG | 10GOhm | 300V | - | Flat | - | 28 AWG | Black | 19 Strands / 40 AWG | - | - | 0.750 19.05mm | - | - | Zippable | 275.0' 83.82m | 0.080 2.03mm | - | RoHS Compliant | - | - | UL Style 2912 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Flat Jacket | - | - | - | - | - | - | - | - | - | - | 2003 | 90104 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | - | Shielded | - | 50 | - | 28 AWG | 10GOhm | 150V | - | - | - | - | Natural | 7 Strands / 36 AWG | - | - | 2.600 66.04mm | - | Blue | - | 100.0' 30.48m | 0.110 2.79mm | - | RoHS Compliant | - | - | UL E118773 | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 8132 | Active | Not Applicable | - | - | - | - | - | 0.156 3.96mm | - | Unshielded | - | 18 | - | 18 AWG | 10GOhm | 300V | - | - | - | - | Gray | 19 Strands / 30 AWG | - | - | 2.748 69.80mm | - | Red | Zippable | 100.0' 30.48m | 0.077 1.96mm | - | RoHS Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Flat Cable | - | - | - | - | - | - | - | - | - | -40°C~105°C | 2003 | 3756 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | - | Unshielded | - | 50 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | 7 Strands / 38 AWG | - | - | 1.250 31.75mm | - | Blue | - | 300.0' 91.44m | 0.025 0.64mm | - | Non-RoHS Compliant | - | - | UL Style 20297 | ||
![]() 82-18-6002 Molex | In Stock | - | Datasheet | - | - | Cable | 100 | - | Copper | - | - | - | - | PVC | - | - | - | - | - | 300V | - | - | - | - | - | - | 2 | 105°C | -20°C | Grey | 3 | 3.9624mm | Vertical | Unshielded | unknown | - | UL | - | - | - | - | Flat | 30.48m | 18 AWG | - | - | Halogen Free | 3.96mm | 7.9248mm | Non-compliant | Black | - | 30.48m | 1.8034mm | - | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 0082266840 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Cable | - | - | Copper | - | 008226 | - | TH | PVC | OBSOLETE (Last Updated: 2 years ago) | Molex | Bulk | Active | Compliant | - | 300 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | 39 | - | 30.48 m | - | - | - | - | 1.27 mm | - | - | - | - | 30.48 m | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Cable | - | - | Copper | - | - | - | - | - | - | - | - | - | Compliant | - | 30 V | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 26 | - | - | - | - | - | - | - | 30 AWG | - | - | - | - | - | - | - | - | 91.4 m | - | - | - | - | - | - | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | Cable | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Flat Cable, Flat Jacket | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2013 | 90211 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | - | Shielded | - | 36 | - | 30 AWG | 10GOhm | 150V | - | Flat | - | - | Gray | Solid | - | - | 1.020 25.91mm | - | Blue | - | 100.0' 30.48m | 0.100 2.54mm | - | RoHS Compliant | - | - | UL E42769 | ||
![]() 3583/50 MC005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | - | Unshielded | - | 50 | - | 28 AWG | - | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 2.500 63.50mm | - | - | - | 100.0' 30.48m | 0.033 0.84mm | - | ROHS3 Compliant | - | - | UL Style 20932 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Flat Jacket | - | - | - | - | - | - | - | - | - | - | 2003 | 90101 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | - | Shielded | - | 100 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | - | - | 2.600 66.04mm | - | Blue | - | 100.0' 30.48m | 0.100 2.54mm | - | RoHS Compliant | - | - | UL E118773 | ||
Tiny WHSL | 24 |
| Datasheet | 15 Weeks | - | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | - | Flat Cable | - | - | - | - | - | - | - | - | - | -55°C~150°C | 2003 | 3604 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | - | Unshielded | - | 20 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | White | Solid | - | - | 0.500 12.70mm | - | Blue | - | 100.0' 30.48m | 0.024 0.61mm | - | RoHS Compliant | - | - | UL Style 20726 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Split Conductor | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3667 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | - | Unshielded | - | 50 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 2.500 63.50mm | - | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | RoHS Compliant | - | - | UL Style 2651 |