- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Brand | Cable Pitch (mm) | Cable Types | Conductor Spacing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Pitch | Shielding | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Product Type | Current Rating (Max) | Cable Diameter | Stranding | Ribbon Width | First Conductor Mark | Product | Wire Gauge - AWG | Features | Compliance | Product Category | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 50 | - | 28 AWG | 1GOhm | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | - | 2.500 63.50mm | - | - | - | Zippable | - | - | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | Cable | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | - | Flat Cable, Flat Jacket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2013 | 90211 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.025 0.64mm | Shielded | - | 36 | - | 30 AWG | 10GOhm | 150V | - | Flat | - | - | Gray | Solid | - | - | - | - | 1.020 25.91mm | Blue | - | - | - | - | - | 100.0' 30.48m | 0.100 2.54mm | RoHS Compliant | - | - | UL E42769 | ||
![]() 3583/50 MC005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 50 | - | 28 AWG | - | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | - | 2.500 63.50mm | - | - | - | - | - | - | 100.0' 30.48m | 0.033 0.84mm | ROHS3 Compliant | - | - | UL Style 20932 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Flat Cable, Flat Jacket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 90101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.025 0.64mm | Shielded | - | 100 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | - | - | - | - | 2.600 66.04mm | Blue | - | - | - | - | - | 100.0' 30.48m | 0.100 2.54mm | RoHS Compliant | - | - | UL E118773 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Tinned Copper | - | 3M Electronic Solutions Division | - | - | 0.025 in (0.635 mm) | 1 | - | Polyvinyl Chloride (PVC) | 3M | - | + 105 C | - | - 20 C | - | - | 05111530565 80001154436 | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 11 lbs | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | Gray | Cable | 0.025 in | Unshielded | - | 68 Conductor | - | - | - | - | - | - | 275 ft | - | - | - | Flat Cables | - | - | 7 x 38 | - | - | Round to Flat Cable | 30 AWG | - | - | Flat Cables | - | - | - | UL VW-1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Tinned Copper | - | 3M Electronic Solutions Division | - | - | 1.27 mm | 5 | - | Polyvinyl Chloride (PVC) | 3M | - | + 105 C | - | - 20 C | - | - | 05400754414 80610706006 3302/26-300SF | - | - | - | Details | - | - | 1.398538 oz | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | Multicolor | Cable | 0.05 in | Unshielded | - | 26 Conductor | - | - | - | - | - | - | 1 ft | - | - | - | Flat Cables | - | - | 7 x 36 | - | - | Round to Flat Cable | 28 AWG | - | UL | Flat Cables | - | - | - | UL VW-1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | 40 | - | - | - | - | - | - | - | 30 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.4 m | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Tinned Copper | - | 3M Electronic Solutions Division | - | - | 1.27 mm | 10 | 3M ELECTRONIC PRODUCTS DIVISION | Thermoplastic Elastomer (TPE) | 3M | 3355/15100 | + 105 C | - | - 40 C | - | - | 05111992853 80001214693 | Active | - | 5.57 | N | - | Due to size or weight of the product, your shipping charge may increase. | 2.295 lbs | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | Gray | Cable | 0.05 in | Unshielded | unknown | 15 Conductor | - | - | - | - | WIRE AND CABLE | - | 100 ft | - | - | - | Flat Cables | - | - | 7 x 36 | - | - | Round to Flat Cable | 28 AWG | - | UL | Flat Cables | - | - | - | UL 94 HB | - | - | ||
Tiny WHSL | 690 |
| Datasheet | 8 Weeks | Cable | 300 | 3.356584kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Flat Cable, Round Jacket | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | - | 2012 | 3759 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 24 | - | 28 AWG | 10GOhm | 300V | - | Flat | - | 28 AWG | Black | 7 Strands / 36 AWG | - | - | - | - | 1.150 29.21mm | Red | - | - | Zippable | - | - | 300.0' 91.44m | - | RoHS Compliant | - | - | UL Style 20267 | ||
![]() 21020-0127 Molex | In Stock | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | MOLEX LLC | - | Molex | 210200127 | - | Molex | - | -40C to 80C | Box | - | Obsolete | Active | 5.82 | - | Yes | - | - | - | - | 30V | - | - | Bag | - | * | Yes | - | - | INTERCONNECTION DEVICE | FFC Jumper Cable | - | - | - | - | - | - | - | unknown | 12 | - | - | - | - | - | - | 0.152(m) | - | - | - | - | 0.5/Contact(A) | Not Required mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | - | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | - | 2017 | HF447 | - | Active | Not Applicable | - | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 36 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | - | - | - | - | 0.900 22.86mm | Blue | - | - | - | - | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | - | - | ||
![]() 1000570265 Molex - Temp Flex | 2609 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570296 Molex - Temp Flex | 41 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570268 Molex - Temp Flex | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570008 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temp-Flex 100057 | - | Active | Not Applicable | - | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | - | 12 | - | 28 AWG | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 82-22-5916 Molex | In Stock | - | Datasheet | - | - | - | - | Copper | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 2007 | - | - | Active | - | - | - | 16 | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | unknown | - | UL | - | - | - | - | Flat | 30.5m | 22 AWG | - | - | - | - | - | - | 63.3984mm | Black | - | - | - | - | - | 30.48m | 1.3716mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
![]() 1000570081 Molex | 18 |
| - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | - | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temp-Flex 100057 | - | Active | Not Applicable | - | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | - | 14 | - | 24 AWG | - | - | - | - | - | - | Natural | 19 Strands / 36 AWG | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.48m | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570133 Molex | 18 |
| Datasheet | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | - | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~200°C | - | - | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 40 | - | 26 AWG | - | 300V | - | - | - | - | Blue | 19 Strands / 34 AWG | - | - | - | - | 2.000 50.80mm | - | - | - | - | - | - | 100.0' 30.48m | 0.032 0.81mm | Non-RoHS Compliant | - | - | UL Style 20424 | ||
![]() 1000570234 Molex - Temp Flex | 665 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1000570191 Molex - Temp Flex | 574 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |