- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Current Rating (Amps) | Pitch | Shielding | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 |
| Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | - | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | 0.450 11.43mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | - | - | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | - | 2009 | 3758 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 9 | - | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 0.402 10.20mm | Red | Zippable | 275.0' 83.82m | - | RoHS Compliant | - | - | UL Style 2912 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -20°C~80°C | - | 2017 | 7700 | Obsolete | Not Applicable | - | - | - | - | 0.025 0.64mm | Unshielded | 100 | - | 30 AWG | 1GOhms | 30V | - | - | - | Silver | Solid | - | 2.550 64.77mm | - | - | 100.0' 30.48m | 0.030 0.76mm | - | - | - | - | ||
Tiny WHSL | 1263 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3801 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 34 | - | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 1.700 43.18mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2013 | 3447 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 12 | - | 30 AWG | 10GOhm | 30V | - | - | - | Gray | Solid | - | 0.300 7.62mm | Red | Zippable | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | - | UL Style 20596 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2013 | 3447 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 14 | - | 30 AWG | 10GOhm | 30V | - | - | - | Gray | Solid | - | 0.350 8.89mm | Red | Zippable | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | - | UL Style 20596 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2013 | 3447 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 14 | - | 30 AWG | 10GOhm | 30V | - | - | - | Gray | Solid | - | 0.350 8.89mm | Red | Zippable | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | - | - | UL Style 20596 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | - | 2017 | HF447 | Active | Not Applicable | - | - | - | - | 0.025 0.64mm | Unshielded | 100 | - | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | - | 2.500 63.50mm | Blue | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | - | - | - | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2013 | 3447 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 16 | - | 30 AWG | 10GOhm | 30V | - | - | - | Gray | Solid | - | 0.400 10.16mm | Red | Zippable | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | - | - | UL Style 20596 | ||
![]() 3770/12 3M | 2129 |
| Datasheet | 5 Weeks | Cable | 100 | 9.52544kg | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | TPE | 300V | -40°C~105°C | - | 2015 | 3770 | Active | 1 (Unlimited) | 105°C | -40°C | Grey | - | 0.050 1.27mm | Unshielded | 12 | - | 26 AWG | 10GOhm | 300V | Flat | - | 26 AWG | Gray | 7 Strands / 34 AWG | - | - | Blue | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | - | - | UL Style 20297 | ||
Tiny WHSL | 35 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | - | 2013 | 3756 | Active | Not Applicable | - | - | - | - | 0.025 0.64mm | Unshielded | 40 | - | 30 AWG | 10GOhm | 150V | - | - | - | Gray | 7 Strands / 38 AWG | - | 1.000 25.40mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | Non-RoHS Compliant | - | - | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 24 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.200 30.48mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 509 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3801 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 1.000 25.40mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 30 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.500 38.10mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 2903111 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Cable | - | - | - | - | Flat Cable | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | Shielded | 8 | - | - | - | - | Flat | - | - | Green | - | - | - | - | - | 328.1' 100.00m | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2003 | 3625 | Active | 1 (Unlimited) | - | - | - | - | 0.039 1.00mm | Unshielded | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.394 10.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() 300-30-10-GR-0250F CNC Tech | 13518 |
| - | 18 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | - | Active | Not Applicable | - | - | Grey | - | 0.025 0.64mm | Unshielded | 10 | - | 30 AWG | 100MOhm | 150V | Flat | - | 30 AWG | Gray | 7 Strands / 38 AWG | - | 0.250 6.35mm | Red | - | 250.0' 76.20m | 0.026 0.66mm | ROHS3 Compliant | - | - | UL Style 2678 | ||
![]() 1000570035 Molex - Temp Flex | 3840 |
| Datasheet | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | - | 2013 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 25 | - | 28 AWG | - | 300V | - | - | - | Blue | 7 Strands / 36 AWG | - | 1.250 31.75mm | Blue | - | 100.0' 30.48m | - | ROHS3 Compliant | - | - | UL Style 20424 | ||
![]() AWG28-64/G/300 Assmann WSW Components | 2725 |
| Datasheet | 23 Weeks | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -10°C~105°C | Bulk | 2004 | AWG | Active | 1 (Unlimited) | - | - | Grey | - | 0.050 1.27mm | Unshielded | 64 | UL | 28 AWG | 100MOhm | - | Flat | 91.44m | 28 AWG | Gray | 7 Strands / 36 AWG | 1.27mm | 3.200 81.28mm | Red | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() 63911615521CAB Würth Elektronik | 60 | - | Datasheet | 14 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -25°C~105°C | - | - | WR-CAB | Active | 1 (Unlimited) | - | - | - | 1A | 0.050 1.27mm | Unshielded | 16 | - | 28 AWG | 100MOhms | 300V | - | - | - | Gray | - | - | 0.789 20.05mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | - | - | - |