- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Pitch | Shielding | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3756/68 3M | In Stock | - | - | 5 Weeks | Tin | Cable | 300 | 10.432625kg | Copper | - | - | - | - | - | - | - | Active | Not Applicable | - | 105°C | -40°C | Grey | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | 640μm | - | - | - | 30.48m | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | 40 | - | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | - | 1.000 25.40mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | - | - | ||
![]() 82-28-6051 Molex | In Stock | - | Datasheet | 49 Weeks | - | Cable | 100 | - | Copper | - | - | PVC | 300V | - | 2013 | - | Active | - | 5 | 105°C | -20°C | Grey | - | - | 2.54mm | Unshielded | - | UL | - | - | - | Flat | 30.5m | 28 AWG | - | - | - | 12.7mm | Black | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
Tiny WHSL | 2927 | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3625 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | 14 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.551 14.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 571 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Twisted Pair | PO | 150V | -40°C~105°C | 2012 | HF100 | Active | Not Applicable | - | 105°C | -40°C | Blue, White | 150V | 1A | 0.050 1.27mm | Unshielded | 30 (15 Pair Twisted) | UL | 28 AWG | 10GOhm | 150V | Flat | - | 28 AWG | Blue, White | 7 Strands / 36 AWG | - | 1.500 38.10mm | - | - | 100.0' 30.48m | 0.070 1.78mm | ROHS3 Compliant | - | - | UL Style 21008 | ||
Tiny WHSL | 312 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 37 | - | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 1.850 46.99mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 263 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3603 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 14 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.780 19.81mm | Red | - | 100.0' 30.48m | 0.100 2.54mm | RoHS Compliant | - | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~80°C | 2010 | 3782 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 10 (5 Pair Twisted) | - | 28 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | 0.500 12.70mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 2830 |
| Datasheet | 5 Weeks | - | Cable | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48m | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 1111 |
| Datasheet | 15 Weeks | - | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | 2003 | 3601 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 15 | - | 28 AWG | 10GOhm | 300V | - | - | - | Blue | 7 Strands / 36 AWG | - | 0.750 19.05mm | - | - | 100.0' 30.48m | 0.029 0.74mm | RoHS Compliant | - | - | UL Style 20424 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~105°C | 2003 | 1700 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 16 (8 Pair Twisted) | - | 28 AWG | 1GOhms | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | 0.800 20.32mm | - | - | 200.0' 60.96m | 0.080 2.03mm | RoHS Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 36 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3355 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 24 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.200 30.48mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | Non-RoHS Compliant | - | - | UL Style 20297 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3355 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 30 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.500 38.10mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | Non-RoHS Compliant | - | - | UL Style 20297 | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | Copper Alloy, Silver Coated | Polyolefin (PO) | Flat Cable | PO | - | -40°C~105°C | 2012 | HF319 | Active | Not Applicable | - | 105°C | -40°C | Grey | - | - | 0.050 1.27mm | Unshielded | 14 | - | 28 AWG | 10GOhm | 300V | Flat | - | 28 AWG | Gray | 19 Strands / 40 AWG | - | 0.700 17.78mm | Blue | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | 2003 | 90104 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Shielded | 64 | - | 28 AWG | 10GOhm | 150V | - | - | - | Natural | 7 Strands / 36 AWG | - | 3.320 84.33mm | Blue | - | 100.0' 30.48m | 0.110 2.79mm | RoHS Compliant | - | - | UL E118773 | ||
Tiny WHSL | 2091 |
| Datasheet | 8 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 14 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | 0.650 16.51mm | Red | Zippable | 300.0' 91.44m | 0.115 2.92mm | RoHS Compliant | - | - | UL Style 20267 | ||
Tiny WHSL | 24 |
| Datasheet | 8 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Shielded | 15 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | 0.700 17.78mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | - | - | UL Style 20267 | ||
Tiny WHSL | 32 |
| Datasheet | 8 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Shielded | 26 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | 1.250 31.75mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | - | - | UL Style 20267 |