- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Pitch | Shielding | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Width | Ribbon Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 571 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Twisted Pair | PO | 150V | -40°C~105°C | 2012 | HF100 | Active | Not Applicable | 105°C | -40°C | Blue, White | 150V | 1A | 0.050 1.27mm | Unshielded | 30 (15 Pair Twisted) | UL | 28 AWG | 10GOhm | 150V | Flat | 28 AWG | Blue, White | 7 Strands / 36 AWG | 1.500 38.10mm | - | - | 100.0' 30.48m | - | 0.070 1.78mm | - | ROHS3 Compliant | UL Style 21008 | ||
Tiny WHSL | 312 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 37 | - | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 1.850 46.99mm | Red | Zippable | 100.0' 30.48m | - | 0.039 0.99mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 263 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3603 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 14 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.780 19.81mm | Red | - | 100.0' 30.48m | - | 0.100 2.54mm | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~80°C | 2010 | 3782 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 10 (5 Pair Twisted) | - | 28 AWG | 10GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | 0.500 12.70mm | - | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2830 |
| Datasheet | 5 Weeks | Cable | - | - | - | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48m | - | - | - | ROHS3 Compliant | - | ||
![]() HF365/08 3M | 2387 |
| Datasheet | 3 Weeks | Cable | - | - | Copper | - | - | Polyolefin | 300V | - | 2010 | - | Active | - | - | - | Grey | 300V | - | 1.27mm | - | 8 | - | - | - | - | Flat | 28 AWG | - | - | - | - | - | 30.48m | 10.16mm | - | Unknown | RoHS Compliant | - | ||
![]() 90111/40 3M | In Stock | - | Datasheet | 5 Weeks | Cable | 100 | 4.989516kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | 2013 | 90111 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | Shielded | 40 | - | 30 AWG | 10GOhm | 150V | Flat | - | Gray | Solid | 1.150 29.21mm | Blue | - | 100.0' 30.48m | - | 0.141 3.58mm | - | RoHS Compliant | UL E118773 | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2102 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3517 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | 60 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 3.130 79.50mm | Red | - | 100.0' 30.48m | - | 0.110 2.79mm | - | ROHS3 Compliant | UL Style 2912 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | 2003 | 90104 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | 50 | - | 28 AWG | 10GOhm | 150V | - | - | Natural | 7 Strands / 36 AWG | 2.600 66.04mm | Blue | - | 100.0' 30.48m | - | 0.110 2.79mm | - | RoHS Compliant | UL E118773 | ||
![]() 3834/40 3M | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3834/26 3M | 32 |
| Datasheet | 5 Weeks | Cable | - | 11.113013kg | Copper, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | - | 2010 | 3834 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 26 | - | 28 AWG | 10GOhm | 300V | Flat | - | Black | 19 Strands / 40 AWG | 1.250 31.75mm | - | Zippable | 275.0' 83.82m | - | 0.080 2.03mm | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 2138 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3355 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 60 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 3.000 76.20mm | Blue | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | Non-RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3625 | Active | Not Applicable | - | - | - | - | - | 0.039 1.00mm | Unshielded | 40 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.575 40.00mm | Red | Zippable | 328.1' 100.00m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 32 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3603 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 40 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 2.080 52.83mm | Red | - | 100.0' 30.48m | - | 0.100 2.54mm | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2009 | 3896 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | Unshielded | 50 | - | 30 AWG | 10GOhm | 30V | - | - | Black | 7 Strands / 38 AWG | 1.225 31.12mm | Red | Zippable | 275.0' 83.82m | - | - | - | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 64 | - | 28 AWG | 1GOhms | 300V | - | - | Multiple | 7 Strands / 36 AWG | 3.200 81.28mm | - | Zippable | 300.0' 91.44m | - | 0.042 1.07mm | - | ROHS3 Compliant | UL Style 20462 | ||
![]() HF319/09 3M | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Polyolefin (PO) | Flat Cable | PO | - | -40°C~105°C | 2012 | HF319 | Active | Not Applicable | 105°C | -40°C | Grey | - | - | 0.050 1.27mm | Unshielded | 9 | - | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Gray | 19 Strands / 40 AWG | 0.450 11.43mm | Blue | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
![]() 3447/36 3M | 30 |
| Datasheet | 5 Weeks | - | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -20°C~105°C | 2009 | 3447 | Active | 1 (Unlimited) | 150°C | -55°C | Grey | - | - | 0.025 0.64mm | Unshielded | 36 | - | 30 AWG | 10GOhm | 30V | Flat | 30 AWG | Gray | Solid | 0.900 22.86mm | Red | Zippable | 100.0' 30.48m | - | 0.025 0.64mm | - | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 2472 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3355 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 40 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 2.000 50.80mm | Blue | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 20297 |