- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Ihs Manufacturer | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rating Max | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Color | Additional Feature | Pitch | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Current Rating (Max) | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2102 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | - | 2003 | 3517 | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | - | 60 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 3.130 79.50mm | Red | - | 100.0' 30.48m | 0.110 2.79mm | ROHS3 Compliant | UL Style 2912 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 90104 | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | - | 50 | 28 AWG | 10GOhm | 150V | - | - | - | Natural | 7 Strands / 36 AWG | - | 2.600 66.04mm | Blue | - | 100.0' 30.48m | 0.110 2.79mm | RoHS Compliant | UL E118773 | ||
![]() 3834/40 3M | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3834/26 3M | 32 |
| Datasheet | 5 Weeks | Cable | - | 11.113013kg | Copper, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 3834 | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | - | 26 | 28 AWG | 10GOhm | 300V | Flat | - | - | Black | 19 Strands / 40 AWG | - | 1.250 31.75mm | - | Zippable | 275.0' 83.82m | 0.080 2.03mm | RoHS Compliant | UL Style 2912 | ||
![]() 3758/34 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 286 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | - | 2017 | 7700 | - | Active | Not Applicable | - | - | - | 0.025 0.64mm | Unshielded | - | 10 | 30 AWG | 1GOhms | 30V | - | - | - | Silver | Solid | - | 0.300 7.62mm | - | - | 100.0' 30.48m | 0.030 0.76mm | RoHS Compliant | - | ||
![]() 21039-0732 Molex | In Stock | - | - | - | - | - | - | - | - | - | MOLEX LLC | - | - | Molex | 210390732 | Molex | -40C to 80C | Box | Obsolete | Active | 5.81 | Yes | 30V | - | Bag | - | * | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 0.152(m) | - | - | - | 1.3/CONTACT(A) | - | - | - | - | - | - | - | ||
Tiny WHSL | 510 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2003 | 3625 | - | Active | 1 (Unlimited) | - | - | - | 0.039 1.00mm | Unshielded | - | 34 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.339 34.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 3749/80R 3M | In Stock | - | Datasheet | 6 Weeks | Cable | 100 | 6.803886kg | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | TPE | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | - | 2003 | 3749 | - | Active | 1 (Unlimited) | - | Grey | - | 0.025 0.64mm | Unshielded | - | 80 | 30 AWG | 10GOhm | 150V | Flat | - | 30 AWG | Gray | Solid | - | 2.000 50.80mm | Blue | Zippable | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2009 | 3801 | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | - | 25 | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 1.250 31.75mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2009 | 1700 | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | - | 64 (32 Pair Twisted) | 28 AWG | 1GOhms | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | 3.200 81.28mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2009 | 3811 | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | - | 9 | 26 AWG | 1GOhm | 300V | - | - | - | Multiple | 7 Strands / 34 AWG | - | 0.450 11.43mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -- | - | - | - | - | - | - | - | - | - | - | -20°C ~ 105°C | - | - | 3801 | - | Active | -- | - | - | - | 0.050 (1.27mm) | Unshielded | - | 9 | 26 AWG | 10 GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 0.450 (11.43mm) | Red | Zippable | 300.0 (91.44m) | 0.039 (0.99mm) | - | UL Style 2651 | ||
Tiny WHSL | 197 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2003 | 3811 | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | - | 30 | 26 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 34 AWG | - | 1.500 38.10mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2009 | 3801 | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | - | 30 | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 1.500 38.10mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2009 | 3801 | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | - | 36 | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 1.800 45.72mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 2651 | ||
![]() 21039-0476 Molex | In Stock | - | - | - | - | - | - | - | - | - | MOLEX LLC | - | - | Molex | 210390476 | Molex | -40C to 80C | Box | Obsolete | Active | 5.84 | Yes | 30V | - | Bag | - | * | Yes | - | - | INTERCONNECTION DEVICE | - | PREMO-FLEX, 30 CONTACTS | - | - | unknown | - | - | - | - | - | 0.152(m) | - | - | - | 1.3/CONTACT(A) | - | - | - | - | - | - | - | ||
Tiny WHSL | 472 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | - | 2003 | 1785 | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | - | 16 (8 Pair Twisted) | 28 AWG | 1GOhms | 150V | - | - | - | Black | 7 Strands / 36 AWG | - | 0.930 23.62mm | - | - | 100.0' 30.48m | 0.120 3.05mm | RoHS Compliant | UL Style 2912 | ||
![]() 302-28-25-GR-0250F CNC Tech | 2246 |
| - | 18 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | - | 25 | 28 AWG | 100MOhm | 300V | - | - | - | Gray | 7 Strands / 0.0049 | - | 1.250 31.75mm | Red | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 |