- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3834/20 3M | 32 |
| Datasheet | 5 Weeks | 7.71107kg | Copper, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | PVC | - | 2010 | 3834 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Black | 19 Strands / 40 AWG | 0.950 24.13mm | - | Zippable | 275.0' 83.82m | 0.080 2.03mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 24 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 34 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 1.650 41.91mm | Red | Zippable | 1000' 304.80m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | -20°C~105°C | 2003 | 90211 | Active | 1 (Unlimited) | 0.025 0.64mm | Shielded | 100 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 2.620 66.55mm | Blue | - | 100.0' 30.48m | 0.100 2.54mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 41 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | -20°C~105°C | 2003 | 90202 | Active | 1 (Unlimited) | 0.025 0.64mm | Shielded | 100 | 30 AWG | 10GOhm | 150V | - | - | Gray | 7 Strands / 38 AWG | 2.540 64.51mm | Blue | - | 100.0' 30.48m | 0.060 1.52mm | Non-RoHS Compliant | UL E118773 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | -20°C~105°C | 2003 | 90201 | Active | 1 (Unlimited) | 0.025 0.64mm | Shielded | 100 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 2.540 64.51mm | Blue | - | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 24 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | -20°C~80°C | 2003 | 3603 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 37 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.930 49.02mm | Red | - | 100.0' 30.48m | 0.100 2.54mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 2728 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Split Conductor | - | -20°C~105°C | 2003 | 3667 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 40 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 2.000 50.80mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 41 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 10 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 0.450 11.43mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~80°C | 2003 | 8132 | Active | 1 (Unlimited) | 0.156 3.96mm | Unshielded | 17 | 18 AWG | 10GOhm | 300V | - | - | Gray | 19 Strands / 30 AWG | 2.592 65.84mm | Red | Zippable | 100.0' 30.48m | 0.077 1.96mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | -20°C~80°C | 2009 | 3603 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 37 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.930 49.02mm | Red | - | 100.0' 30.48m | 0.100 2.54mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 24 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 20 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 0.950 24.13mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 8124 | Active | 1 (Unlimited) | 0.100 2.54mm | Unshielded | 34 | 22 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 30 AWG | 3.368 85.55mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 41 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 24 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 1.150 29.21mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | -20°C~80°C | 2003 | 3603 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 64 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 3.280 83.31mm | Red | - | 100.0' 30.48m | 0.100 2.54mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~80°C | 2003 | 8132 | Active | 1 (Unlimited) | 0.156 3.96mm | Unshielded | 24 | 18 AWG | 10GOhm | 300V | - | - | Gray | 19 Strands / 30 AWG | 3.684 93.57mm | Red | Zippable | 100.0' 30.48m | 0.077 1.96mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 24 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 40 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 1.950 49.53mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | 2003 | 90104 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 15 | 28 AWG | 10GOhm | 150V | - | - | Natural | 7 Strands / 36 AWG | 0.860 21.84mm | Blue | - | 100.0' 30.48m | 0.110 2.79mm | RoHS Compliant | UL E118773 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | -20°C~105°C | 2003 | 90201 | Active | 1 (Unlimited) | 0.025 0.64mm | Shielded | 26 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 0.690 17.53mm | Blue | - | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | - | -20°C~80°C | 2003 | 1785 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 60 (30 Pair Twisted) | 28 AWG | 1GOhm | 150V | - | - | Black | 7 Strands / 36 AWG | 3.130 79.50mm | - | - | 100.0' 30.48m | 0.120 3.05mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | -20°C~105°C | 2003 | 90201 | Active | 1 (Unlimited) | 0.025 0.64mm | Shielded | 40 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 1.040 26.42mm | Blue | - | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E42769 |