- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Voltage - Rated AC | Lead Pitch | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | Number of Strands | First Conductor Mark | Features | Length | Width | Ribbon Thickness | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3517 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | 30 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.630 41.40mm | - | Red | - | 100.0' 30.48m | - | 0.110 2.79mm | ROHS3 Compliant | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Split Conductor | - | - | -20°C~105°C | 2003 | 3667 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 64 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 3.200 81.28mm | - | Red | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~80°C | - | - | Active | Not Applicable | - | - | - | - | - | 0.156 3.96mm | Unshielded | 8 | - | - | 18 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 30 AWG | 1.188 30.18mm | - | Red | Zippable | 200.0' 60.96m | - | 0.077 1.96mm | - | - | UL E42769 | ||
Tiny WHSL | 24 |
| Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 60 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | 2.950 74.93mm | - | Red | Zippable | 300.0' 91.44m | - | - | RoHS Compliant | - | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~80°C | 2003 | 3391 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.156 3.96mm | Unshielded | 4 | - | - | 22 AWG | 1GOhm | 600V | - | - | - | Multiple | 7 Strands / 36 AWG | 0.546 13.87mm | - | - | Zippable | 100.0' 30.48m | - | 0.069 1.75mm | - | - | UL Style 20122 | ||
Tiny WHSL | 37 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3749 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | Unshielded | 34 | - | - | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | 0.850 21.59mm | - | Blue | Zippable | 100.0' 30.48m | - | 0.025 0.64mm | RoHS Compliant | - | UL Style 20297 | ||
Tiny WHSL | 41 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | - | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | 1.000 25.40mm | - | Red | Zippable | 300.0' 91.44m | - | 0.039 0.99mm | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3603 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 25 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.331 33.80mm | - | Red | - | 100.0' 30.48m | - | 0.100 2.54mm | RoHS Compliant | - | UL Style 2912 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 60 | - | - | 26 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 34 AWG | 3.000 76.20mm | - | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | ROHS3 Compliant | - | UL Style 20462 | ||
Tiny WHSL | In Stock | - | - | - | Cable | - | - | Copper | - | - | - | 300V | - | 2008 | 3784 | Obsolete | Not Applicable | 80°C | -20°C | Grey | 45.6pF | - | 1.27mm | - | 13 | 300V | 1.27mm | - | 10GOhm | - | - | 76.2m | 28 AWG | - | - | - | 7 | - | - | - | 43.2mm | - | RoHS Compliant | UL VW-1 | - | ||
![]() C3365/18 3M | 18 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | 18 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | RoHS Compliant | - | UL Style 2651 | ||
![]() 3580/25 SL005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 25 | - | - | 28 AWG | - | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.250 31.75mm | - | Red | - | 100.0' 30.48m | - | 0.033 0.84mm | ROHS3 Compliant | - | UL Style 2651 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 8125 | Active | 1 (Unlimited) | - | - | - | - | - | 0.100 2.54mm | Unshielded | 12 | - | - | 24 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 32 AWG | 1.168 29.67mm | - | Red | Zippable | 100.0' 30.48m | - | 0.054 1.37mm | ROHS3 Compliant | - | UL E42769 | ||
![]() C3365/28 3M | In Stock | - | Datasheet | 5 Weeks | Cable | 100 | 8.618255kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | 28 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 2622 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3625 | Active | 1 (Unlimited) | - | - | - | - | - | 0.039 1.00mm | Unshielded | 30 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.181 30.00mm | - | Red | Zippable | 98.4' 30.00m | - | 0.035 0.89mm | ROHS3 Compliant | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | 100 | 10.2149kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Split Conductor | PVC | - | -20°C~105°C | 2015 | 3667 | Active | 1 (Unlimited) | - | - | Grey | - | - | 0.050 1.27mm | Unshielded | 34 | - | - | 28 AWG | 10GOhm | 300V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | 1.700 43.18mm | - | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 2827 |
| Datasheet | 5 Weeks | - | Axial | - | Copper, Silver Coated | Polyolefin (PO) | Flat Twin Axial | PO | 150V | - | 2011 | SL8800 | Active | 1 (Unlimited) | - | - | Silver | - | 150V | 0.093 2.37mm Between Pairs | Shielded | 8 (4 Pair) | - | - | 30 AWG | 1000MOhms | 150V | Flat | - | 30 AWG | Silver | Solid | 0.627 15.93mm | - | - | - | 500.0' 152.40m | - | 0.035 0.89mm | RoHS Compliant | - | UL E42769 | ||
![]() 3801/12 3M | 18 |
| Datasheet | 5 Weeks | Cable | 100 | 8.845051kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 12 | - | - | 26 AWG | 10GOhm | 300V | Flat | - | - | Gray | 7 Strands / 34 AWG | - | - | Red | Zippable | 100.0' 30.48m | - | 0.039 0.99mm | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3319 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 34 | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 19 Strands / 40 AWG | 1.700 43.18mm | - | Red | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | RoHS Compliant | - | UL Style 2651 | ||
![]() 3602/20 3M | In Stock | - | - | 15 Weeks | - | 100 | 10.886217kg | - | - | Flat Cable, Flat Jacket | - | - | - | 2015 | 3602 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Flat | - | - | - | - | - | - | - | - | 100.0' 30.48m | - | - | RoHS Compliant | - | - |