- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 35 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 0.700 17.78mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 15 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 0.750 19.05mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3355 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 37 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 1.850 46.99mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | Non-RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~80°C | 2003 | 3391 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.156 3.96mm | Unshielded | 10 | 22 AWG | 1GOhm | 600V | - | - | Multiple | 7 Strands / 36 AWG | - | 1.482 37.64mm | - | Zippable | 100.0' 30.48m | 0.069 1.75mm | - | - | UL Style 20122 | ||
Tiny WHSL | 2180 |
| Datasheet | 15 Weeks | - | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | 2013 | 3601 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 30 | 28 AWG | 10GOhm | 300V | - | - | Blue | 7 Strands / 36 AWG | - | 1.500 38.10mm | - | - | 100.0' 30.48m | 0.029 0.74mm | - | RoHS Compliant | UL Style 20424 | ||
Tiny WHSL | 24 |
| Datasheet | 4 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | - | - | -20°C~80°C | 2003 | 1785 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 64 (32 Pair Twisted) | 28 AWG | 1GOhm | 150V | - | - | Black | 7 Strands / 36 AWG | - | 3.380 85.85mm | - | - | 100.0' 30.48m | 0.120 3.05mm | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 205 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | 2003 | 90101 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Shielded | 50 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | - | 1.350 34.29mm | Blue | - | 100.0' 30.48m | 0.100 2.54mm | - | RoHS Compliant | UL E118773 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | 2003 | 90104 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 37 | 28 AWG | 10GOhm | 150V | - | - | Natural | 7 Strands / 36 AWG | - | 1.950 49.53mm | Blue | - | 100.0' 30.48m | 0.110 2.79mm | - | RoHS Compliant | UL E118773 | ||
![]() 93101/80 3M | 32 |
| Datasheet | 5 Weeks | - | - | 100 | 8.731653kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | PVC | - | - | 2009 | 93101 | Active | 1 (Unlimited) | - | - | Grey, Natural | - | 0.025 0.64mm | Shielded | 80 | 30 AWG | 10GOhm | 150V | Flat | 30 AWG | Natural | Solid | - | 2.200 55.88mm | Blue | - | 100.0' 30.48m | 0.120 3.05mm | - | RoHS Compliant | UL E118773 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | 2003 | 90101 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Shielded | 68 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | - | 1.800 45.72mm | Blue | - | 100.0' 30.48m | 0.100 2.54mm | - | RoHS Compliant | UL E118773 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | - | -20°C~105°C | 2003 | 90211 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Shielded | 50 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | - | 1.370 34.79mm | Blue | - | 100.0' 30.48m | 0.100 2.54mm | - | RoHS Compliant | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | - | -20°C~105°C | 2003 | 90211 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Shielded | 80 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | - | 2.120 53.85mm | Blue | - | 100.0' 30.48m | 0.100 2.54mm | - | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 24 |
| Datasheet | 8 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | - | 0.750 19.05mm | Red | Zippable | 300.0' 91.44m | - | - | RoHS Compliant | UL Style 20267 | ||
![]() SL-RCM100-PK Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Wire | - | - | - | - | Flat Cable | - | - | - | - | S-Link | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 | - | - | - | - | - | Multiple | - | - | - | - | - | 328.1' 100.00m | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2009 | 3517 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 23 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | - | Red | - | 100.0' 30.48m | 0.110 2.79mm | - | ROHS3 Compliant | UL Style 2912 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | Cable | - | 9.389362kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2009 | 3896 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 68 | 30 AWG | 10GOhm | 30V | Flat | - | Black | 7 Strands / 38 AWG | - | 1.675 42.55mm | Red | Zippable | 275.0' 83.82m | - | - | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | Cable | - | 5.896701kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2009 | 3896 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 80 | 30 AWG | 10GOhm | 30V | Flat | - | Black | 7 Strands / 38 AWG | - | 1.975 50.17mm | Red | Zippable | 275.0' 83.82m | - | - | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 32 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | 2003 | 90101 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Shielded | 36 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | - | 1.000 25.40mm | Blue | - | 100.0' 30.48m | 0.100 2.54mm | - | RoHS Compliant | UL E118773 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 3784 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3625/18 3M | 32 |
| Datasheet | 5 Weeks | Tin | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 50V | -20°C~105°C | 2009 | 3625 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 50V | 0.039 1.00mm | Unshielded | 18 | 28 AWG | 10GOhm | 300V | Flat | - | Gray | 7 Strands / 36 AWG | 1mm | 0.709 18.01mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | Unknown | ROHS3 Compliant | UL Style 2651 |