- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Pitch | Shielding | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2910 |
| Datasheet | 3 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 26 | - | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | 1.300 33.02mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
![]() 304-28-15-MC-0100F CNC Tech | 20 |
| - | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 15 | - | 28 AWG | 100MOhm | 300V | - | - | Multiple | 7 Strands / 0.0049 | 0.750 19.05mm | - | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() HF539/40 3M | 330 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | 300V | -40°C~105°C | 2013 | HF539 | Active | Not Applicable | 105°C | -40°C | Grey | 300V | 1A | 0.050 1.27mm | Unshielded | - | 40 | UL | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Gray | 19 Strands / 40 AWG | 2.000 50.80mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 21682 | ||
![]() 304-28-14-MC-0250F CNC Tech | 20 |
| - | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 14 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 0.700 17.78mm | - | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 24 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 64 | - | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 3.150 80.01mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
![]() HF539/50 3M | 420 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | 300V | -40°C~105°C | 2013 | HF539 | Active | Not Applicable | 105°C | -40°C | Grey | - | 1A | 0.050 1.27mm | Unshielded | - | 50 | UL | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Gray | 19 Strands / 40 AWG | 2.500 63.50mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 21682 | ||
![]() 304-28-26-MC-0250F CNC Tech | 20 |
| - | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 26 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 1.300 33.02mm | - | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-25-GR-0100F CNC Tech | 27 |
| - | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 25 | - | 28 AWG | 100MOhm | 300V | - | - | Gray | 7 Strands / 0.0049 | 1.250 31.75mm | Red | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-40-MC-0250F CNC Tech | 28 |
| - | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 40 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 2.000 50.80mm | - | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-16-MC-0250F CNC Tech | 22 |
| - | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | - | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 16 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 0.800 20.32mm | - | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-25-MC-0250F CNC Tech | 36 |
| - | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 25 | - | 28 AWG | 100MOhm | 300V | - | - | Multiple | 7 Strands / 0.0049 | 1.250 31.75mm | - | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-37-MC-0100F CNC Tech | 26 |
| - | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 37 | - | 28 AWG | 100MOhm | 300V | - | - | Multiple | 7 Strands / 0.0049 | 1.850 46.99mm | - | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 2010 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 64 | - | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 3.150 80.01mm | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
![]() 1785/10 3M | 41 |
| Datasheet | 7 Weeks | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | PVC | - | -20°C~80°C | 2009 | 1785 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | - | 10 (5 Pair Twisted) | - | 28 AWG | 1GOhm | 150V | Flat | 28 AWG | Black | 7 Strands / 36 AWG | 0.630 16.00mm | - | - | 100.0' 30.48m | 0.120 3.05mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 1129 |
| Datasheet | 5 Weeks | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3319 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 14 | - | 28 AWG | 10GOhm | 300V | - | - | Black | 19 Strands / 40 AWG | 0.700 17.78mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3801 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 26 | - | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 1.300 33.02mm | Red | Zippable | 300.0' 91.44m | 0.039 0.99mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 50 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 2.500 63.50mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 9L28310 010100 Belden Inc. | In Stock | - | - | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2008 | 9L283XX | Active | Not Applicable | - | - | - | - | 1A | 0.050 1.27mm | Shielded | compliant | 10 | - | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 0.570 14.48mm | Red | - | 100.0' 30.48m | 0.115 2.92mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | Copper Alloy, Silver Coated | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | 2015 | HF319 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 20 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 19 Strands / 40 AWG | 1.000 25.40mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 41 |
| - | 5 Weeks | - | Copper, Silver Coated | Polyolefin (PO) | Flat Twin Axial | PO | - | - | 2015 | SL8800 | Active | 1 (Unlimited) | - | - | Silver | - | - | 0.093 2.37mm Between Pairs | Shielded | - | 8 (4 Pair) | - | 30 AWG | 1000MOhms | 150V | Flat | 30 AWG | Silver | Solid | - | - | - | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL E42769 |