- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Pitch (mm) | Cable Types | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Voltage Rating Max | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Reach Compliance Code | Current Rating | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Current Rating (Max) | Cable Diameter | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | - | 2009 | 3758 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 10 | - | 26 AWG | - | 300V | - | - | - | - | Gray | 7 Strands / 34 AWG | - | - | 0.450 11.43mm | Red | Zippable | 275.0' 83.82m | - | RoHS Compliant | - | - | UL Style 2912 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Twisted Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2009 | 1700 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 40 (20 Pair Twisted) | - | 28 AWG | 1GOhms | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 2.000 50.80mm | - | Zippable | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Twisted Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2009 | 1700 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 14 (7 Pair Twisted) | - | 28 AWG | 1GOhms | 300V | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 0.700 17.78mm | - | Zippable | 300.0' 91.44m | 0.080 2.03mm | RoHS Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 348 | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2009 | 3365 | - | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 25 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 1.250 31.75mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | - | 2009 | 3758 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 16 | - | 26 AWG | - | 300V | - | - | - | - | Gray | 7 Strands / 34 AWG | - | - | 0.750 19.05mm | Red | Zippable | 275.0' 83.82m | - | RoHS Compliant | - | - | UL Style 2912 | ||
![]() 09180167011 HARTING | In Stock | - | - | 20 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 1.3A | 16 | - | 28 AWG | 100MOhm | 300V | - | Flat | - | 28 AWG | Black | 7 Strands / 28 AWG | - | - | 0.800 20.32mm | Red | - | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | - | ||
![]() 09180207011 HARTING | In Stock | - | - | 20 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 1.3A | 20 | - | 28 AWG | 100MOhm | 300V | - | Flat | - | 28 AWG | Black | 7 Strands / 28 AWG | - | - | 1.000 25.40mm | Red | - | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | - | ||
![]() 09180257010 HARTING | In Stock | - | - | 20 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Shielded | - | 1.3A | 25 | - | 28 AWG | 100MOhm | 300V | - | Flat | - | 28 AWG | Black | 7 Strands / 28 AWG | - | - | 1.250 31.75mm | Red | - | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | - | ||
![]() 09180157010 HARTING | In Stock | - | - | 20 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | -20°C~105°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Shielded | - | 1.3A | 15 | - | 28 AWG | 100MOhm | 300V | - | Flat | - | 28 AWG | Black | 7 Strands / 28 AWG | - | - | 0.750 19.05mm | Red | - | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 52 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2003 | 8125 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | - | - | 4 | - | 24 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 32 AWG | - | - | 0.368 9.35mm | Red | Zippable | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | - | - | UL E42769 | ||
Tiny WHSL | 634 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | - | 2003 | 3355 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 14 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 0.700 17.78mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | Non-RoHS Compliant | - | - | UL Style 20297 | ||
Tiny WHSL | 68 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2003 | 3659 | - | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | 26 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Black | 7 Strands / 36 AWG | - | - | 1.250 31.75mm | Red | Zippable | 5.0' 1.52m | - | RoHS Compliant | - | - | UL Style 20267 | ||
Tiny WHSL | 319 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2003 | 3801 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 9 | - | 26 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 34 AWG | - | - | 0.450 11.43mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 1000570115 Molex - Temp Flex | 2252 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 2008 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2003 | 3811 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 14 | - | 26 AWG | 10GOhm | 300V | - | - | - | - | Multiple | 7 Strands / 34 AWG | - | - | 0.700 17.78mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | - | - | UL Style 20462 | ||
![]() 3582/60 SL005 Alpha Wire | 138 |
| Datasheet | 10 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 60 | - | 30 AWG | - | 150V | - | - | - | - | Gray | Solid | - | - | 1.500 38.10mm | Red | - | 100.0' 30.48m | 0.027 0.69mm | ROHS3 Compliant | - | - | UL Style 2678 | ||
![]() 21039-0406 Molex | In Stock | - | - | - | - | - | - | - | 1 | - | MOLEX LLC | - | Molex | 210390406 | Molex | -40C to 80C | Box | Obsolete | Active | 5.81 | Yes | - | 30V | - | Bag | - | * | Yes | - | - | INTERCONNECTION DEVICE | FFC Jumper Cable | - | - | - | - | - | - | unknown | - | 24 | - | - | - | - | - | - | 0.102(m) | - | - | - | 1.3(A) | Not Required mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 63 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2003 | 3625 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | - | - | 16 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 0.630 16.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | ROHS3 Compliant | - | - | UL Style 2651 | ||
![]() 82-28-6021 Molex | In Stock | - | Datasheet | 42 Weeks | - | - | Copper | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | - | - | 2007 | - | - | Active | - | - | - | 2 | 105°C | -20°C | Grey | 2.54mm | Unshielded | unknown | - | - | UL | - | - | - | WIRE AND CABLE | Flat | 30.5m | 28 AWG | - | - | - | - | 5.08mm | Black | - | 30.48m | 1.0414mm | RoHS Compliant | UL VW-1 | Lead Free | - |