- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Current Rating (Amps) | Pitch | Shielding | Construction | Current Rating | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Rated Voltage | Stranding | Ribbon Width | Wire and Cable Name | First Conductor Mark | Conductor Finish | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2615 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | - | -40°C~105°C | 2003 | 3355 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 20 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 1.000 25.40mm | - | Blue | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | Non-RoHS Compliant | UL Style 20297 | ||
![]() HF539/16 3M | 982 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | - | 300V | -40°C~105°C | 2013 | HF539 | - | Active | Not Applicable | 105°C | -40°C | Grey | - | 1A | 0.050 1.27mm | Unshielded | - | - | 16 | UL | 28 AWG | 10GOhm | 300V | - | Flat | 28 AWG | Gray | 19 Strands / 40 AWG | - | - | 0.800 20.32mm | - | Blue | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 21682 | ||
Tiny WHSL | 1585 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 60 | - | 28 AWG | 1GOhm | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 3.000 76.20mm | - | - | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 1605 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2009 | 3365 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 30 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 1.500 38.10mm | - | Red | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 1000570201 Molex - Temp Flex | 826 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 969M101-18-4 Cicoil | In Stock | - | Datasheet | 2 Weeks | Cable | 100 | - | - | Copper, Tinned | Flexx-Sil™ | Flat Cable | Silicone | - | 20kV | -65°C~165°C | 2015 | - | - | Active | 1 (Unlimited) | 165°C | -65°C | Clear | - | 20A | - | Unshielded | - | 20A | 4 | CE, UL | 18 AWG | 200MOhm | 20kV | - | Flat | 18 AWG | Clear | - | - | - | 0.430 10.92mm | - | - | - | Hi-Flex | 1000' 304.80m | 0.141 3.58mm | ROHS3 Compliant | UL E324413, CE | ||
Tiny WHSL | 51 |
| Datasheet | 3 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 40 | - | 28 AWG | 1GOhms | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 2.000 50.80mm | - | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
![]() 1000570272 Molex - Temp Flex | 3172 |
| Datasheet | 9 Weeks | - | - | - | - | COPPER | - | - | EXTRUDED FEP | 150°C | - | - | 2015 | Temp-Flex 100057 | yes | Active | 1 (Unlimited) | - | - | - | DIAMETER OF INDIVIDUAL CONDUCTOR IS 0.61 MM | - | - | NO | STRANDED | - | 10 | UL | 30 AWG | - | - | WIRE AND CABLE | - | - | - | - | 150V | 7X38 | - | FLAT FLEXIBLE CABLE | - | SILVER | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 3 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | - | -20°C~80°C | 2003 | 3759 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 26 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | - | 1.250 31.75mm | - | Red | - | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | Cable | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | - | -40°C~105°C | 2003 | 3355 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 34 | - | 28 AWG | 10GOhm | 300V | - | Flat | - | Gray | 7 Strands / 36 AWG | - | - | 1.700 43.18mm | - | Blue | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 36 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2007 | 3625 | - | Active | Not Applicable | - | - | - | - | - | 0.039 1.00mm | Unshielded | - | - | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 0.394 10.00mm | - | Red | - | Zippable | 98.4' 30.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 2908 |
| Datasheet | 3 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | - | -20°C~105°C | 2003 | 3659 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | 14 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | - | 0.650 16.51mm | - | Red | - | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 17 |
| Datasheet | 3 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2003 | 3811 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 10 | - | 26 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 34 AWG | - | - | 0.500 12.70mm | - | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 2152 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | 2003 | 8124 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.100 2.54mm | Unshielded | - | - | 10 | - | 22 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 30 AWG | - | - | 0.968 24.59mm | - | Red | - | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 588 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | -20°C~80°C | 2003 | 3517 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | 24 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 1.330 33.78mm | - | Red | - | - | 100.0' 30.48m | 0.110 2.79mm | ROHS3 Compliant | UL Style 2912 | ||
Tiny WHSL | 2127 |
| Datasheet | 8 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | - | -20°C~105°C | 2003 | 3659 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | 16 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | - | 0.750 19.05mm | - | Red | - | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 131 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | -20°C~80°C | 2003 | 3517 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | 30 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 1.630 41.40mm | - | Red | - | - | 100.0' 30.48m | 0.110 2.79mm | ROHS3 Compliant | UL Style 2912 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | - | -40°C~105°C | 2003 | 3770 | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 10 | - | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | - | 0.500 12.70mm | - | Blue | - | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 20297 | ||
![]() 8132/11 3M | 14 |
| Datasheet | 5 Weeks | - | - | 11 | 12.972742kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | - | -20°C~80°C | 2003 | 8132 | - | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | - | 0.156 3.96mm | Unshielded | - | - | 11 | - | 18 AWG | 10GOhm | 300V | - | Flat | 18 AWG | Gray | 19 Strands / 30 AWG | - | - | 1.656 42.06mm | - | Red | - | Zippable | 100.0' 30.48m | 0.077 1.96mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 2586 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | - | -40°C~105°C | - | HF365 | - | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 20 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 1.000 25.40mm | - | Blue | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 |