- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Pitch | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Voltage - Rated AC | Approval Agency | Lead Pitch | Wire Gauge | Insulation Resistance | Voltage | Inductance | Connector Support Type | Impedance | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Number of Cores | Ribbon Width | Wire and Cable Name | Number of Strands | First Conductor Mark | Features | Length | Width | Ribbon Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | - | 2017 | HF447 | - | Active | Not Applicable | - | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | - | 26 | - | - | - | 30 AWG | 10GOhm | 150V | - | - | - | - | - | - | Gray | Solid | - | - | 0.650 16.51mm | - | - | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 46 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 16 | - | - | - | 28 AWG | 1GOhm | 300V | - | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 0.800 20.32mm | - | - | - | Zippable | 300.0' 91.44m | - | 0.042 1.07mm | - | ROHS3 Compliant | - | - | UL Style 20462 | ||
![]() AWG28-25/F/300 Assmann WSW Components | 4838 |
| - | 23 Weeks | - | Cable | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | 105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 25 | - | UL | - | 28 AWG | 100MOhm | - | - | - | - | Flat | - | 28 AWG | Multiple | 7 Strands / 0.0050 | - | - | 1.250 31.75mm | - | - | Red | - | 300.0' 91.44m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() AWG28-10/G/300 Assmann WSW Components | 767 |
| - | 23 Weeks | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -10°C~105°C | Bulk | 2008 | AWG | yes | Active | 1 (Unlimited) | - | - | Grey | DIAMETER OF INDIVIDUAL CONDUCTOR IS 0.85 MM | - | - | - | 0.050 1.27mm | Unshielded | STRANDED | - | - | 10 | - | UL | - | 28 AWG | 100MOhm | - | - | - | - | Flat | 91.44m | 28 AWG | Gray | 7 Strands / 36 AWG | 1.27mm | - | 0.500 12.70mm | - | - | Red | - | 300.0' 91.44m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
![]() 1000570023 Molex - Temp Flex | 7217 |
| Datasheet | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | EXTRUDED FEP | - | -55°C~200°C | - | 2013 | Temp-Flex 100057 | yes | Active | 1 (Unlimited) | - | - | - | DIAMETER OF INDIVIDUAL CONDUCTOR IS 0.61 MM | - | - | - | 0.025 0.64mm | Unshielded | STRANDED | unknown | - | 30 | - | UL | - | 30 AWG | - | 150V | - | WIRE AND CABLE | - | - | - | - | Natural | 7 Strands / 38 AWG | - | - | 0.750 19.05mm | FLAT FLEXIBLE CABLE | - | Blue | - | 100.0' 30.48m | - | - | - | ROHS3 Compliant | - | - | UL Style 20726 | ||
![]() 3517/10 3M | 58 | - | Datasheet | 5 Weeks | Tin | Cable | 100 | Copper | - | - | PVC | - | - | - | 2009 | - | - | Active | Not Applicable | 80°C | -20°C | Grey, Black | - | 41.7pF | 50V | - | 1.27mm | - | - | - | 1A | 10 | 50V | - | 1.27mm | - | - | - | 620 nH | - | 119Ohm | Flat | 30.48m | 28 AWG | - | - | 1.27mm | - | - | - | 7 | - | - | 300.0' 91.44m | 16mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | PVC | - | -20°C~80°C | - | 2009 | 1785 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | - | 10 (5 Pair Twisted) | - | - | - | 28 AWG | 1GOhm | 150V | - | - | - | Flat | - | 28 AWG | Black | 7 Strands / 36 AWG | - | - | 0.630 16.00mm | - | - | - | - | 100.0' 30.48m | - | 0.120 3.05mm | - | RoHS Compliant | - | - | UL Style 2912 | ||
Tiny WHSL | 41 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Twisted Pair | PO | 150V | -40°C~105°C | - | 2012 | HF100 | - | Active | Not Applicable | - | - | Blue, White | - | - | - | 1A | 0.050 1.27mm | Unshielded | - | - | - | 60 (30 Pair Twisted) | - | UL | - | 28 AWG | 10GOhm | - | - | - | - | Flat | - | 28 AWG | Blue, White | 7 Strands / 36 AWG | - | - | 2.950 74.93mm | - | - | - | - | 100.0' 30.48m | - | 0.070 1.78mm | - | ROHS3 Compliant | - | - | UL Style 21008 | ||
Tiny WHSL | 21 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~80°C | - | 2003 | 8132 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.156 3.96mm | Unshielded | - | - | - | 4 | - | - | - | 18 AWG | 10GOhm | 300V | - | - | - | - | - | - | Gray | 19 Strands / 30 AWG | - | - | 0.568 14.43mm | - | - | Red | Zippable | 100.0' 30.48m | - | 0.077 1.96mm | - | RoHS Compliant | - | - | UL E42769 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 37 | - | - | - | 28 AWG | 1GOhm | 300V | - | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 1.850 46.99mm | - | - | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 33 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | - | - | HF365 | - | Active | Not Applicable | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 10 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 0.500 12.70mm | - | - | Blue | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | - | - | UL Style 21682 | ||
Tiny WHSL | 841 |
| Datasheet | 3 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2001 | 3319 | - | Active | Not Applicable | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 20 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | - | Black | 19 Strands / 40 AWG | - | - | 1.000 25.40mm | - | - | Red | Zippable | 10.0' 3.05m | - | 0.035 0.89mm | - | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | - | -20°C~105°C | - | 2003 | 3476 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 26 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | Flat | - | - | Gray | 7 Strands / 36 AWG | - | - | 1.550 39.37mm | - | - | Red | - | 100.0' 30.48m | - | 0.047 1.19mm | - | Non-RoHS Compliant | - | - | UL Style 2682 | ||
Tiny WHSL | 2452 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2003 | 8124 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | - | - | - | 5 | - | - | - | 22 AWG | 10GOhm | 300V | - | - | - | - | - | - | Gray | 7 Strands / 30 AWG | - | - | 0.468 11.89mm | - | - | Red | Zippable | 100.0' 30.48m | - | 0.060 1.52mm | - | RoHS Compliant | - | - | UL E42769 | ||
![]() 1000570094 Molex - Temp Flex | 2923 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3365/24 3M | 43 |
| Datasheet | 5 Weeks | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -20°C~105°C | - | 2006 | 3365 | - | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 41.3pF | 300V | - | 0.050 1.27mm | Unshielded | - | - | - | 24 | - | UL | - | 28 AWG | 10GOhm | 300V | - | - | 172Ohm | Flat | 30.57144km | 28 AWG | Gray | 7 Strands / 36 AWG | 1.27mm | 24 | 1.200 30.48mm | - | - | Red | Zippable | 500.0' 152.40m | - | 0.035 0.89mm | Unknown | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | - | 2011 | HF625 | - | Active | Not Applicable | - | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | - | - | - | 42 | - | - | - | 28 AWG | - | 300V | - | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 1.654 42.01mm | - | - | Red | Zippable | 98.4' 30.00m | - | 0.035 0.89mm | - | RoHS Compliant | - | - | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~80°C | - | 2010 | 3782 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 50 (25 Pair Twisted) | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 2.500 63.50mm | - | - | - | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 981 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2003 | 3754 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | - | 68 | - | - | - | 30 AWG | 10GOhm | 30V | - | - | - | - | - | - | Gray | 7 Strands / 38 AWG | - | - | 1.700 43.18mm | - | - | Red | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | - | UL Style 20596 | ||
![]() 3580/40 SL005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | - | 40 | - | - | - | 28 AWG | - | 300V | - | WIRE AND CABLE | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 2.000 50.80mm | - | - | Red | - | 100.0' 30.48m | - | 0.033 0.84mm | - | ROHS3 Compliant | - | - | UL Style 2651 |