- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Current Rating (Amps) | Pitch | Shielding | Construction | Current Rating | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | Wire and Cable Name | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2438 |
| Datasheet | 6 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2003 | 3659 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | 15 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | 0.700 17.78mm | - | Red | Zippable | 5.0' 1.52m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 25 | - | 26 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 34 AWG | - | 1.250 31.75mm | - | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 27 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3756 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 12 | - | 30 AWG | 10GOhm | 150V | - | - | - | Gray | 7 Strands / 38 AWG | - | 0.300 7.62mm | - | Blue | - | 300.0' 91.44m | 0.025 0.64mm | ROHS3 Compliant | UL Style 20297 | ||
Tiny WHSL | 35 |
| Datasheet | 3 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2006 | 3365 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.500 12.70mm | - | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 1000570142 Molex - Temp Flex | 903 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1000570151 Molex - Temp Flex | 1570 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | 300 | 2.857632kg | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | TPE | - | -40°C~105°C | 2003 | 3749 | Active | 1 (Unlimited) | 105°C | -40°C | Grey | - | - | 0.025 0.64mm | Unshielded | - | - | 20 | - | 30 AWG | 10GOhm | 150V | - | Flat | 30 AWG | Gray | Solid | - | 0.500 12.70mm | - | Blue | Zippable | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 18 |
| Datasheet | 8 Weeks | - | - | 100 | 3.401943kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | PVC | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | 14 | - | 28 AWG | 10GOhm | 300V | - | Flat | 28 AWG | Black | 7 Strands / 36 AWG | - | 0.650 16.51mm | - | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
![]() 1000570040 Molex - Temp Flex | 2483 |
| Datasheet | 9 Weeks | - | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | 2013 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 60 | - | 28 AWG | - | 300V | - | - | - | Blue | 7 Strands / 36 AWG | - | 3.000 76.20mm | - | Blue | - | 100.0' 30.48m | - | ROHS3 Compliant | UL Style 20424 | ||
![]() 1000570027 Molex | 784 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | EXTRUDED FEP | - | -55°C~200°C | 2013 | Temp-Flex | Active | 1 (Unlimited) | - | - | - | DIAMETER OF INDIVIDUAL CONDUCTOR IS 0.61 MM | - | 0.025 0.64mm | Unshielded | STRANDED | - | 68 | UL | 30 AWG | - | 150V | WIRE AND CABLE | - | - | Natural | 7 Strands / 38 AWG | - | 1.700 43.18mm | FLAT FLEXIBLE CABLE | Blue | - | 100.0' 30.48m | - | ROHS3 Compliant | UL Style 20726 | ||
![]() 969M101-24-4 Cicoil | In Stock | - | Datasheet | 2 Weeks | - | Cable | 100 | - | Copper, Tinned | Flexx-Sil™ | Flat Cable | Silicone | 12kV | -65°C~165°C | 2015 | - | Active | 1 (Unlimited) | 165°C | -65°C | Clear | - | 8A | - | Unshielded | - | 8A | 4 | CE, UL | 24 AWG | 200MOhm | 12kV | - | Flat | 24 AWG | Clear | - | - | 0.270 6.85mm | - | - | Hi-Flex | 1000' 304.80m | 0.090 2.28mm | ROHS3 Compliant | UL E324413, CE | ||
![]() 3365A/30 3M | 1339 |
| Datasheet | 5 Weeks | Tin | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | 105°C | -20°C | Black, Red | - | - | 0.050 1.27mm | Unshielded | - | - | 30 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | 1.27mm | 1.500 38.10mm | - | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 3667/14 3M | 54 |
| Datasheet | 5 Weeks | - | Cable | 100 | 9.779451kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Split Conductor | - | - | -20°C~105°C | 2009 | 3667 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 14 | - | 28 AWG | 10GOhm | 300V | - | Flat | - | Gray | 7 Strands / 36 AWG | - | 0.700 17.78mm | - | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 358 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3754 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 34 | - | 30 AWG | 10GOhm | 30V | - | - | - | Gray | 7 Strands / 38 AWG | - | 0.850 21.59mm | - | Red | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 571 |
| Datasheet | 15 Weeks | - | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~150°C | 2003 | 3609 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 50 | - | 30 AWG | 10GOhm | 150V | - | - | - | White | 7 Strands / 38 AWG | - | 1.250 31.75mm | - | Blue | - | 100.0' 30.48m | 0.024 0.61mm | RoHS Compliant | UL Style 20726 | ||
Tiny WHSL | 215 |
| Datasheet | 8 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | 9 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | 0.402 10.20mm | - | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | PVC | - | -20°C~80°C | 2009 | 1785 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | 10 (5 Pair Twisted) | - | 28 AWG | 1GOhm | 150V | - | Flat | 28 AWG | Black | 7 Strands / 36 AWG | - | 0.630 16.00mm | - | - | - | 100.0' 30.48m | 0.120 3.05mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 2455 |
| Datasheet | 3 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | - | - | 9 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | 0.402 10.20mm | - | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 652 | - | Datasheet | 15 Weeks | - | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~150°C | 2003 | 3604 | Active | 1 (Unlimited) | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 50 | - | 30 AWG | 10GOhm | 150V | - | - | - | White | Solid | - | 1.250 31.75mm | - | Blue | - | 100.0' 30.48m | 0.024 0.61mm | RoHS Compliant | UL Style 20726 | ||
![]() 304-28-25-MC-0100F CNC Tech | 26 |
| - | 18 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 25 | - | 28 AWG | 100MOhm | 300V | - | - | - | Multiple | 7 Strands / 0.0049 | - | 1.250 31.75mm | - | - | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 |