- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Pitch | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Thickness | Ribbon Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 422 |
| Datasheet | 3 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2001 | 3319 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 24 | 28 AWG | 10GOhm | 300V | - | - | - | Black | 19 Strands / 40 AWG | 1.200 30.48mm | Red | Zippable | 10.0' 3.05m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 45 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 10 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 0.500 12.70mm | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
![]() 3355/26 3M | 2351 |
| Datasheet | 5 Weeks | Cable | 100 | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | TPE | 300V | -40°C~105°C | 2010 | 3355 | Active | 1 (Unlimited) | - | - | Grey | 11.7pF | 300V | - | 0.050 1.27mm | Unshielded | - | 26 | 28 AWG | 10GOhm | 300V | - | - | 28 AWG | Gray | 7 Strands / 36 AWG | 1.300 33.02mm | Blue | Zippable | 100.0' 30.48m | 889μm | 0.035 0.89mm | Unknown | Non-RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3355 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 25 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.250 31.75mm | Blue | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | Non-RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 16 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | 0.400 10.16mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 36 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | 0.900 22.86mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 50 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | 1.250 31.75mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 40 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | 1.000 25.40mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 12 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | 0.300 7.62mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 14 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | 0.350 8.89mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
![]() 1000570273 Molex - Temp Flex | 2542 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1000570163 Molex - Temp Flex | 2204 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | 2015 | Temp-Flex 100057 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | 100 | 7.983226kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | PVC | - | -20°C~105°C | 2003 | 1700 | Active | 1 (Unlimited) | 105°C | -20°C | Multiple | - | - | - | 0.050 1.27mm | Unshielded | - | 34 (17 Pair Twisted) | 28 AWG | 1GOhms | 300V | - | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 1.700 43.18mm | - | - | 100.0' 30.48m | - | 0.080 2.03mm | - | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 689 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | 2010 | HF365 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 14 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 0.700 17.78mm | Blue | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 1259 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | - | HF365 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 4 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | Blue | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 1236 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3625 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | - | 14 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 0.551 14.00mm | Red | Zippable | 328.1' 100.00m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 63 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 20 | 26 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 34 AWG | 1.000 25.40mm | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | UL Style 20462 | ||
![]() 9L26010 008H300 Belden Inc. | In Stock | - | - | 12 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -40°C~105°C | 2013 | 9L260XX | Active | Not Applicable | - | - | - | - | - | 1.5A | 0.050 1.27mm | Unshielded | compliant | 10 | 26 AWG | 10GOhm | 300V | WIRE AND CABLE | - | - | Gray | 7 Strands / 34 AWG | 0.500 12.70mm | Blue | - | 300.0' 91.44m | - | 0.039 0.99mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 94 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 14 | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | 0.700 17.78mm | Red | Zippable | 100.0' 30.48m | - | 0.039 0.99mm | - | RoHS Compliant | UL Style 2651 | ||
![]() 1000570218 Molex | 18 |
| - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | - | Temp-Flex 100057 | Active | Not Applicable | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | - | 8 | 28 AWG | - | - | - | - | - | Blue | 7 Strands / 36 AWG | - | - | - | 100.0' 30.48m | - | - | - | ROHS3 Compliant | - |