- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Voltage Rating Max | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Current Rating (Amps) | Pitch | Shielding | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Number of Circuits | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Current Rating (Max) | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 37 |
| Datasheet | 5 Weeks | - | 100 | 8.210022kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2003 | 1700 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 20 (10 Pair Twisted) | - | 28 AWG | 1GOhms | 300V | - | - | Flat | - | - | Multiple | 7 Strands / 36 AWG | - | 1.000 25.40mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | - | - | UL Style 20462 | ||
![]() 1000570067 Molex | 14 |
| - | 9 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | - | - | Temp-Flex 100057 | - | Obsolete | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 5 | - | 28 AWG | - | 300V | - | - | - | - | - | Blue | 7 Strands / 36 AWG | - | - | - | - | 100.0' 30.48m | - | ROHS3 Compliant | - | - | UL Style 20424 | ||
![]() 9R28026 000100 Belden Inc. | In Stock | - | - | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2012 | 9R280XX | - | Active | Not Applicable | - | - | - | - | - | 1A | 0.050 1.27mm | Unshielded | compliant | 26 | - | 28 AWG | 10GOhm | 300V | - | WIRE AND CABLE | - | - | - | Multiple | 7 Strands / 36 AWG | - | 1.300 33.02mm | - | - | 100.0' 30.48m | 0.036 0.91mm | RoHS Compliant | - | - | UL Style 20932 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 15 | - | 28 AWG | 1GOhm | 300V | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | 0.750 19.05mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | - | - | UL Style 20462 | ||
![]() 82-18-6012 Molex | In Stock | - | Datasheet | - | - | - | - | Copper | - | - | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | - | - | 2007 | - | - | Active | - | - | 12 | 105°C | -20°C | Grey | - | 3.9624mm | Unshielded | - | 12 | UL | - | - | - | 12 | - | Flat | 30.5m | 18 AWG | - | - | - | 47.5488mm | Black | - | 30.48m | 1.8034mm | RoHS Compliant | UL VW-1 | Lead Free | - | ||
Tiny WHSL | 37 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | - | 2013 | 3756 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | - | 30 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | - | Gray | 7 Strands / 38 AWG | - | 0.750 19.05mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | ROHS3 Compliant | - | - | UL Style 20297 | ||
Tiny WHSL | 522 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2003 | 3302 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 37 | - | 28 AWG | 1GOhms | 300V | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | 1.850 46.99mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 21020-0838 Molex | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | MOLEX LLC | - | Molex | 210200838 | Molex | -40C to 80C | Box | Obsolete | Active | 5.82 | Yes | - | 30V | - | Bag | - | * | Yes | - | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 0.102(m) | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 943 |
| Datasheet | 15 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | - | 2003 | 3601 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 34 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Blue | 7 Strands / 36 AWG | - | 1.700 43.18mm | Blue | - | 100.0' 30.48m | 0.029 0.74mm | RoHS Compliant | - | - | UL Style 20424 | ||
![]() 9L28010 008H300 Belden Inc. | In Stock | - | - | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | - | 2012 | 9L280XX | - | Active | Not Applicable | - | - | - | - | - | 1A | 0.050 1.27mm | Unshielded | compliant | 10 | - | 28 AWG | 10GOhm | 300V | - | WIRE AND CABLE | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.500 12.70mm | Red | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2009 | 3667 | - | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 34 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.700 43.18mm | - | - | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 84 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2006 | 3365 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 20 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.000 25.40mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() AWG28-37/G/300 Assmann WSW Components | 5104 |
| - | 23 Weeks | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | PVC | - | - | - | - | - | - | - | - | - | 300V | - | -10°C~105°C | Bulk | 2004 | AWG | - | Active | 1 (Unlimited) | - | - | - | - | Grey | - | 0.050 1.27mm | Unshielded | - | 37 | UL | 28 AWG | 100MOhm | - | - | - | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.850 46.99mm | Red | - | 300.0' 91.44m | 0.035 0.89mm | ROHS3 Compliant | UL VW-1 | Lead Free | UL Style 2651 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2009 | 3811 | - | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 26 | - | 26 AWG | 1GOhm | 300V | - | - | - | - | - | Multiple | 7 Strands / 34 AWG | - | 1.300 33.02mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 18 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2012 | 3302 | - | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 37 | - | 28 AWG | 1GOhm | 300V | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | 1.850 46.99mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2007 | 3667 | - | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 20 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.000 25.40mm | - | - | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | 300 | 6.690487kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Split Conductor | - | PVC | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2015 | 3667 | - | Active | 1 (Unlimited) | - | - | - | - | Grey | - | 0.050 1.27mm | Unshielded | - | 20 | - | 28 AWG | 10GOhm | 300V | - | - | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.000 25.40mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 3667/24 3M | 30 |
| Datasheet | 5 Weeks | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Split Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | - | 2009 | 3667 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | - | 24 | - | 28 AWG | 10GOhm | 300V | - | - | Flat | - | - | Gray | 7 Strands / 36 AWG | - | 1.200 30.48mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | - | UL Style 2651 |