- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Shielding | Construction | Current Rating | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3625/48 3M | In Stock | - | Datasheet | 5 Weeks | Cable | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3625 | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | - | - | 48 | - | 28 AWG | 10GOhm | 300V | - | Flat | - | Gray | 7 Strands / 36 AWG | - | 1.890 48.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 8124 | Active | 1 (Unlimited) | - | 0.100 2.54mm | Unshielded | - | - | 15 | - | 22 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 30 AWG | - | 1.468 37.29mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | - | RoHS Compliant | UL E42769 | ||
![]() 3302/18 3M | 43 |
| Datasheet | 5 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2012 | 3302 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | - | 18 | - | 28 AWG | 1GOhms | 300V | - | Flat | - | Multiple | 7 Strands / 36 AWG | 1.27mm | 0.900 22.86mm | Red | Zippable | 300.0' 91.44m | 0.042 1.07mm | No | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 611 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | POLYVINYL CHLORIDE | - | -20°C~80°C | 2003 | 3517 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Shielded | STRANDED | - | 37 | CUL; UL | 28 AWG | 10GOhm | 300V | WIRE AND CABLE | - | - | Gray | 7 Strands / 36 AWG | - | 1.980 50.29mm | Red | - | 100.0' 30.48m | 0.110 2.79mm | - | ROHS3 Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~80°C | 2010 | 3782 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | - | 16 (8 Pair Twisted) | - | 28 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | 0.800 20.32mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 578 |
| Datasheet | 5 Weeks | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2006 | 3319 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | - | 25 | - | 28 AWG | 10GOhm | 300V | - | - | - | Black | 19 Strands / 40 AWG | - | 1.250 31.75mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
![]() C3625/22 3M | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~80°C | 2010 | 3782 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | - | 40 (20 Pair Twisted) | - | 28 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | 2.000 50.80mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | 0.039 1.00mm | Unshielded | - | - | 44 | - | 28 AWG | - | 300V | - | Flat | - | Gray | 7 Strands / 36 AWG | - | 1.732 43.99mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 43 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3539 | Active | Not Applicable | - | 0.050 1.27mm | Unshielded | - | - | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 40 AWG | - | 0.450 11.43mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
![]() 09180407004 HARTING | 41 |
| - | 6 Weeks | - | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -20°C~105°C | - | - | Active | 1 (Unlimited) | Grey | 0.050 1.27mm | Unshielded | - | 2.1A | 40 | UL | 28 AWG | 100MOhm | 300V | CABLE ASSEMBLY | Flat | 28 AWG | Gray | 7 Strands / 28 AWG | - | 1.987 50.46mm | Red | - | 328.1' 100.00m | 0.037 0.93mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | 0.039 1.00mm | Unshielded | - | - | 42 | - | 28 AWG | - | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.654 42.01mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | 0.025 0.64mm | Unshielded | - | - | 40 | - | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | - | 1.000 25.40mm | Blue | - | 300.0' 91.44m | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -20°C~105°C | 2003 | 2049 | Obsolete | 1 (Unlimited) | - | 0.025 0.64mm | Unshielded | - | - | 100 | - | 30 AWG | 10GOhm | 30V | - | - | - | White | Solid | - | 2.500 63.50mm | Blue | - | 300.0' 91.44m | 0.025 0.64mm | - | - | UL Style 20930 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -20°C~105°C | 2003 | 2049 | Obsolete | 1 (Unlimited) | - | 0.025 0.64mm | Unshielded | - | - | 60 | - | 30 AWG | 10GOhm | 30V | - | - | - | White | Solid | - | 1.501 38.12mm | Blue | - | 300.0' 91.44m | 0.025 0.64mm | - | - | UL Style 20930 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | 0.039 1.00mm | Unshielded | - | - | 46 | - | 28 AWG | - | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.811 46.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | 0.039 1.00mm | Unshielded | - | - | 42 | - | 28 AWG | - | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.654 42.01mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 328 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2010 | 3355 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | - | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.500 12.70mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | Non-RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | 0.039 1.00mm | Unshielded | - | - | 48 | - | 28 AWG | - | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 1.890 48.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 |