- Manufacturer
- Conductor Material
- Number of Conductors
- Pitch
- Shielding
- Length
- Part Status
- Factory Lead Time
- Operating Temperature
- Ribbon Width
- RoHS Status
- Wire Gauge
- Ribbon Thickness
Attribute column
Categories
Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | Wire and Cable Name | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -20°C~105°C | 2003 | 2049 | Obsolete | 1 (Unlimited) | - | 0.025 0.64mm | Unshielded | - | 20 | - | 30 AWG | 10GOhm | 30V | - | - | - | White | Solid | 0.500 12.70mm | - | Blue | - | 300.0' 91.44m | 0.025 0.64mm | - | UL Style 20930 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2011 | 3709 | Obsolete | Not Applicable | - | 0.050 1.27mm | Unshielded | - | 50 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | Solid | 2.500 63.50mm | - | Red | Zippable | 100.0' 30.48m | 0.033 0.84mm | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | 0.039 1.00mm | Unshielded | - | 48 | - | 28 AWG | - | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.890 48.00mm | - | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 328 |
| Datasheet | 3 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | -40°C~105°C | 2010 | 3355 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 0.500 12.70mm | - | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | Non-RoHS Compliant | UL Style 20297 | ||
![]() 302-28-40-GR-0100F CNC Tech | 35 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | - | - | Active | Not Applicable | Grey | 0.050 1.27mm | Unshielded | - | 40 | - | 28 AWG | 100MOhm | 300V | - | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 2.000 50.80mm | - | Red | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | -40°C~105°C | 2003 | 3749 | Active | Not Applicable | - | 0.025 0.64mm | Unshielded | - | 25 | - | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | - | - | Blue | Zippable | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 866 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2745 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 40 | - | 26 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 34 AWG | 2.000 50.80mm | - | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 3625 | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | - | 12 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 0.472 11.99mm | - | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | -40°C~105°C | 2003 | 3770 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 24 | - | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | 1.200 30.48mm | - | Blue | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | -20°C~105°C | 2003 | 3469 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 26 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.550 39.37mm | - | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | -20°C~105°C | 2003 | 3476 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 25 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.500 38.10mm | - | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | -20°C~105°C | 2003 | 3476 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 0.750 19.05mm | - | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | -20°C~105°C | 2003 | 3476 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 34 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.950 49.53mm | - | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -20°C~105°C | 2003 | 2010 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 15 | - | 28 AWG | 10GOhm | 30V | - | - | - | White | 7 Strands / 36 AWG | 0.750 19.05mm | - | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | UL Style 20930 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | -20°C~105°C | 2003 | 3476 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 37 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 2.100 53.34mm | - | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | -20°C~105°C | 2003 | 3469 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 40 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 2.250 57.15mm | - | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | -20°C~105°C | 2003 | 3469 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 34 | - | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 1.950 49.53mm | - | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Copper, Tinned | Polyolefin (PO) | Flat Twisted Pair | - | -20°C~80°C | 2003 | 2100 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | STRANDED | 26 (13 Pair Twisted) | UL | 28 AWG | 10GOhm | 150V | WIRE AND CABLE | - | - | Blue, White | 7 Strands / 36 AWG | 1.300 33.02mm | FLAT CABLE | Blue | - | 98.4' 30.00m | 0.070 1.78mm | RoHS Compliant | UL Style 21008 |